J.L. Matthews Co., Inc. (JLMCo) Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| ABRASION RESISTANT - ALL PURPOSE This all-purpose work glove is built for a wide variety of work functions. The glove features extensive double-stitched Asphalt reinforcement on the palm to resist... | |
| CUT RESISTANT - ALL PURPOSE This all-purpose work glove is built for cut-resistance. It features a 100% brushed KEVLAR® lining that offers great protection while being lightweight and comfortable. The... | |
| MAX ABRASION RESISTANT - ALL PURPOSE This all-purpose work glove is built for maximum abrasion resistance while maintaining good dexterity and breathability. The Top of Hand features a one-piece Stretch... | |
| Upper: Black Walnut Badlands Oil-Tanned Leather Construction: Goodyear Welt Outsole: Thorogood Dual Density Polyurethane Comfort Sole w/ 90° Heel Lining: Cotton Drill Vamp Insole: Removable Dual Density Polyurethane "SHOCK ZONE" | |
| Upper: Brown Oiled Nubuck / Olive Suede / Olive 1200 Denier Nylon Construction: Cement Outsole: Exclusive Vibram® Omega Spider Grip Self-Cleaning Tread Lining: Two Zone Wicking Mesh Insole: Full Length... | |
| Upper: Full Grain Oil-Tanned Leather Construction: Goodyear Storm Welt Outsole: Vibram® Austin Oil Resisting Rubber Mini-Lug Insole: Removable Dual Density Ultimate Shock Absorption™ Insert Midsole: Rubber Shank: Steel Triple Ladder... | |
| Upper: Tobacco Gladiator Oil-Tanned Leather Construction: Goodyear Welt Outsole: Vibram® Christy Blown Rubber Wedge Lining: Cotton Drill Vamp Insole: Removable Dual Density Ultimate Shock Absorption™ Insert on Poron® 4000 Comfort... | |
| Upper:Tobacco Gladiator Full Grain Oil-Tanned Leather Construction: Goodyear Storm Welt Outsole: Thorogood Dual Density Polyurethane Comfort Sole w/ 90° Heel Lining: Comfort Weave Vamp Insole: Removable Dual Density Polyurethane... | |
| WATERPROOF - WINTER - ALL PURPOSE This all-purpose Water Proof/Breathable work glove is built to brave the Winter Elements. It features a Stretch Nylon Top of Hand and an extended... | |
| WATERPROOF - WINTER - GAUNTLET STYLE This work gloves is a warmer and more durable version of the Salisbury WaterProof Pro Utility Glove. This glove is 100% Waterproof, Windproof and... | |
| Dicke Safety Vest, ANSI Class 2, Lime, 2XLarge | |
| Dicke Safety Vest, ANSI Class 2, Lime, 3XLarge | |
| Dicke Safety Vest, ANSI Class 2, Lime, Medium | |
| Dicke Safety Vest, ANSI Class 2, Lime, XLarge | |
| Iron Horse Safety Vest, ANSI Class 3, 2XLarge | |
| Iron Horse Safety Vest, ANSI Class 3, 3XLarge | |
| Iron Horse Safety Vest, ANSI Class 3, 4XLarge | |
| Iron Horse Safety Vest, ANSI Class 3, 5XLarge | |
| Iron Horse Safety Vest, ANSI Class 3, Large | |
| Iron Horse Safety Vest, ANSI Class 3, XLarge | |
| Elvex ProVest™ with ProLar™ Protection U.S. Patent # 5,101,511 Elvex ProVest is the first genuine chain saw resistant upper body protection. It is intended to offer limited protection from chain... | |
| Fingerless design on thumb, index and middle finger provides increased sensitivity for handling wire connectors, screws, nails and small parts. DURA-FIT™ synthetic leather palm offers maximum comfort and durability. Non-slip... | |
| Genuine Goatskin professional-grade leather offers comfort and protection. Two-way form-fitting spandex top increases ventilation, comfort and fit. Molded Thermal Plastic Rubber (TPR) ribs offer flexible protection for back of hand... | |
| Supple, breathable, durable synthetic leather palm added for firm grip. Two-way stretch spandex padded top features form-fitting elasticity. Reinforced thumb, index finger and fingertips add protection. Concealed interior seam stitching... |