J.L. Matthews Co., Inc. (JLMCo) Datasheets for Hand Saws
Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire with an abrasive edge.
Hand Saws: Learn more
| Product Name | Notes |
|---|---|
| Silky's best-selling professional, heavy-duty, curved-blade hand saw suitable for all pruning tasks and cutting large branches. A soft, molded-rubber handle holds the high-performance curved fast-cutting blade that fits securely inside... | |
| Silky's lightweight, razor-tooth folding saw specially designed for aggressive cutting needs. Blade easily locks into two different angle positions for easy cutting. Use the first position for most cutting jobs. | |
| Silky's new well balanced, multi-purpose folding saw with slightly curved 14.5" locking blade. Lightweight, with a thicker and strong aluminum handle and longer blade, this is the largest Silky folding... | |
| Silky's perfectly balanced ultra-durable straight hand saw. Mono construction gives strength and flexibility to the full length of the saw. Superbly designed rubber hand-grip encases the blade extension to absorb... | |
| Silky's state-of-the-art, must-have professional arborist saw with razor-sharp and ultra-fast cutting curved 14" blade. Nicknamed by arborists as "Tree Tiger" due to its super aggressive tooth pattern and yellow-orange tiger... | |
| Silky's state-of-the-art, must-have professional arborist saw with razor-sharp and ultra-fast cutting curved 16.5" blade. Nicknamed by arborists as "Tree Tiger" due to its super aggressive tooth pattern and yellow-orange tiger... | |
| Truly professional heavy duty curved hand saw – Silky’s alternative to the chain saws. Ideal for the toughest pruning jobs! Japanese for “Big Axe”, Ibuki has the biggest, thickest and... | |
| Very popular! This Silky saw is equipped with perfectly balanced, slightly-curved, chrome-plated, and taper-ground 13" blade. Mono construction gives strength and flexibility to the full length of the saw. Superbly... |