J.L. Matthews Co., Inc. (JLMCo) Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| 11 Tons Crimp Force Y644 Dieless Latch 11 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention... | |
| 12 Tons Crimp Force U Dies 12 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with die compartment to hold U die sets), Battery Charger (45... | |
| 15 Tons Crimp Force P & U Dies Burndy's Largest Battery Actuated Crimp Tool 15 Tons Crimp Force with 2" Jaw Opening 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying... | |
| 6 Tons Crimp Force 4-Point™ Dieless Latch 6 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention... | |
| 6 Tons Crimp Force BG & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min... | |
| 6 Tons Crimp Force D & BG Grooves 12 VDC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 12... | |
| 6 Tons Crimp Force D & BG Grooves 120 VAC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 120... | |
| 6 Tons Crimp Force D & O Grooves 12 VDC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 12... | |
| 6 Tons Crimp Force D & O Grooves 120 VAC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 120... | |
| 6 Tons Crimp Force D Groove for W & W-VT Dies 6 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (can house up to 10 Dies),... | |
| 6 Tons Crimp Force O & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min... |