J.L. Matthews Co., Inc. (JLMCo) HK Porter 1-Hand Ratchet Cable Cutter, 9", Soft Cable 3590FS

Description
Features: Compact size cutter Ratchet-type jaws with shear-cut blades Cuts copper and aluminum cleanly, leaves no burrs or sharp edges Quick release allows discontinuation of cutting with out completing the full cutting cycle 1-hand operation allows cutting in confined spaces Patented ratchet design Fits in toolbox or on tool belt Specifications: Frequent Use - Copper 500 MCM, Aluminum 600 MCM Max. Capacity - Copper 600 MCM, Aluminum 750 MCM 9" in Length Approx. Weight 1 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
Datasheet
Description
Features: Compact size cutter Ratchet-type jaws with shear-cut blades Cuts copper and aluminum cleanly, leaves no burrs or sharp edges Quick release allows discontinuation of cutting with out completing the full cutting cycle 1-hand operation allows cutting in confined spaces Patented ratchet design Fits in toolbox or on tool belt Specifications: Frequent Use - Copper 500 MCM, Aluminum 600 MCM Max. Capacity - Copper 600 MCM, Aluminum 750 MCM 9" in Length Approx. Weight 1 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HK Porter 1-Hand Ratchet Cable Cutter, 9
Fort Worth, TX, USA
HK Porter 1-Hand Ratchet Cable Cutter, 9", Soft Cable
3590FS
HK Porter 1-Hand Ratchet Cable Cutter, 9", Soft Cable 3590FS
Features: Compact size cutter Ratchet-type jaws with shear-cut blades Cuts copper and aluminum cleanly, leaves no burrs or sharp edges Quick release allows discontinuation of cutting with out completing the full cutting cycle 1-hand operation allows cutting in confined spaces Patented ratchet design Fits in toolbox or on tool belt Specifications: Frequent Use - Copper 500 MCM, Aluminum 600 MCM Max. Capacity - Copper 600 MCM, Aluminum 750 MCM 9" in Length Approx. Weight 1 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or cable!

Features:

  • Compact size cutter
  • Ratchet-type jaws with shear-cut blades
  • Cuts copper and aluminum cleanly, leaves no burrs or sharp edges
  • Quick release allows discontinuation of cutting with out completing the full cutting cycle
  • 1-hand operation allows cutting in confined spaces
  • Patented ratchet design
  • Fits in toolbox or on tool belt

Specifications:

  • Frequent Use - Copper 500 MCM, Aluminum 600 MCM
  • Max. Capacity - Copper 600 MCM, Aluminum 750 MCM
  • 9" in Length
  • Approx. Weight 1 lbs.
NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Wire, Cable, and Connector Tools
Product Number 3590FS
Product Name HK Porter 1-Hand Ratchet Cable Cutter, 9", Soft Cable
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT 05 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 0411-291-1405 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Insertion & Extraction Tools - 1811459 - RS Components, Ltd.
Specs
Form Factor Handheld
View Details