Features:
Compact size cutter
Ratchet-type jaws with shear-cut blades
Cuts copper and aluminum cleanly, leaves no burrs or sharp edges
Quick release allows discontinuation of cutting with out completing the full cutting cycle
1-hand operation allows cutting in confined spaces
Patented ratchet design
Fits in toolbox or on tool belt
Specifications:
Frequent Use - Copper 600 MCM, Aluminum 1000 MCM
Max. Capacity - Copper 750 MCM, Aluminum 1000 MCM
10-1/2" in Length
Approx. Weight 2-1/2 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
J.L. Matthews Co., Inc. (JLMCo)
Done
Datasheet
Description
Features:
Compact size cutter
Ratchet-type jaws with shear-cut blades
Cuts copper and aluminum cleanly, leaves no burrs or sharp edges
Quick release allows discontinuation of cutting with out completing the full cutting cycle
1-hand operation allows cutting in confined spaces
Patented ratchet design
Fits in toolbox or on tool belt
Specifications:
Frequent Use - Copper 600 MCM, Aluminum 1000 MCM
Max. Capacity - Copper 750 MCM, Aluminum 1000 MCM
10-1/2" in Length
Approx. Weight 2-1/2 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
HK Porter 1-Hand Ratchet Cable Cutter, 10", Soft Cable
5090FS
HK Porter 1-Hand Ratchet Cable Cutter, 10", Soft Cable
5090FS
Features:
Compact size cutter
Ratchet-type jaws with shear-cut blades
Cuts copper and aluminum cleanly, leaves no burrs or sharp edges
Quick release allows discontinuation of cutting with out completing the full cutting cycle
1-hand operation allows cutting in confined spaces
Patented ratchet design
Fits in toolbox or on tool belt
Specifications:
Frequent Use - Copper 600 MCM, Aluminum 1000 MCM
Max. Capacity - Copper 750 MCM, Aluminum 1000 MCM
10-1/2" in Length
Approx. Weight 2-1/2 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
Features:
Compact size cutter
Ratchet-type jaws with shear-cut blades
Cuts copper and aluminum cleanly, leaves no burrs or sharp edges
Quick release allows discontinuation of cutting with out completing the full cutting cycle
1-hand operation allows cutting in confined spaces
Patented ratchet design
Fits in toolbox or on tool belt
Specifications:
Frequent Use - Copper 600 MCM, Aluminum 1000 MCM
Max. Capacity - Copper 750 MCM, Aluminum 1000 MCM
10-1/2" in Length
Approx. Weight 2-1/2 lbs.
NEVER use any bolt or cable cutters on energized circuits, wire, or cable!
Supplier's Site
Datasheet
Technical Specifications
J.L. Matthews Co., Inc. (JLMCo)
Product Category
Wire, Cable, and Connector Tools
Product Number
5090FS
Product Name
HK Porter 1-Hand Ratchet Cable Cutter, 10", Soft Cable