J.L. Matthews Co., Inc. (JLMCo) Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Scale gauge measures stripback | |
| Features: The Model 2750 Secondary Cable Stripper is designed to end-strip 600V cable. No bushings are required to adjust the tool to varying cable diameters and insulation thickness. Specifications: Cable... | |
| Features: The 1542-2CL Series Stripper is designed to remove PE, XLP, EPR and other types of insulation from high voltage power cable. The tool comes with straight blade installed and... |