J.L. Matthews Co., Inc. (JLMCo) Datasheets for Impact Wrenches
Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners.
Impact Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 1000-2000 PSI, 420 ft-lbs. Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck 4-7 GPM Flow 1000-2000 PSI Pressure 420 ft-lbs. @ 5 GPM Torque 9" H x 9" L... | |
| 1000-2000 PSI 200-500 ft-lbs. Variable Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck 4-7 GPM Flow 1000-2000 PSI Pressure Adjustable 200-500 ft-lbs. Torque 9" H x 9" L x... | |
| 1000-2500 PSI, 400 ft-lbs. Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck & 49314 Heavy-Duty Adapter 4-10 GPM Flow 1000-2500 PSI Pressure Max. 400 ft-lbs. @ 8 GPM Torque... | |
| 1000-2500 PSI, Flow Control 400 ft-lbs. Torque, 7/16" Quick Change Chuckk 7/16" Quick Change Chuck & 49314 Heavy-Duty Adapter 4-10 GPM Flow Flow Control for Speed Adjustment 1000-2500 PSI Pressure... | |
| 750-2000 PSI, 515 ft-lbs. Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck 4-12 GPM Flow 750-2000 PSI Pressure 515 ft-lbs. @ 8 GPM Torque 8.9" H x 7.8" L... |