Eraser Company, Inc. Datasheets for Wire, Cable, and Connector Tools

Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more

Product Name Notes
1256 Coaxial Cable Stripper Item # RC1068 Eraser’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU.
1256 Coaxial Cable Stripper Item # RC1071 The Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU.
JCS Cable Stripper Item # DE0035 A cable stripper with a unique adjustable depth swivel blade which cuts insulation on large cables both longitudinally and circumferentially, enabling insulation to be...
A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed...
A versatile wire straightening device for pre-straightening wire before cutting operations. Two or more wire straightening units may be joined using the optional kit to provide more effective straightening on...
Designed for portability and weighing only two pounds (910 grams), the Model 824 Portable Coaxial Cable Stripper is battery operated and can be used to strip coaxial cables, including RGU,...
Designed for production, Eraser's Model C200 Twin Blade Rotary Wire Stripper and Twister can process insulations such as Teflon, P.T.F.E., PVC, nylon, rubber, KEL-F and more from solid and stranded...
Designed for production, the Model C300 Twin Blade Rotary Wire Stripper and Twister will strip insulations from solid and stranded wires. The unit is capable of processing Teflon, P.T.F.E., PVC,...
Eraser's Model BTS1 Thermal Wire Stripper is a bench mounted thermal stripper for solid and stranded wire and cables up to 1/2" OD (12.7mmø). The temperature of the stripping elements...
Eraser's Model CS800 Wire Cut & Strip is a fully programmable, fully electric bench top wire cutter and stripper. The unit can process wire from 10AWG - 30AWG and can...
Eraser's Model G10S Bench Wire Twister is used for many diverse twisting needs. The G10S can twist pre-stripped stranded wires, twist strands of two or more wires together, twist wrapped...
Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger...
Eraser's Model K8A Rotary Blade Stripper is a precision rotary wire stripper for round, extruded, built-up (solid and stranded), magnet, enamel, film insulated wires and coaxial cables. The K8A can...
Eraser's Model L1 Bench Wire Stripper removes film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires 29AWG to 13AWG. A high-speed rotating insert strips insulation...
Eraser's Model L2S Bench Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires. The L2S can also be used for other...
Eraser's Model L4 Portable Rotary Insert Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze and epoxy from round wires. Model L4 can also be used for...
Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length...
Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping...
Portable wire twister model DCFT is used for neatly twisting together the ends of pre-stripped stranded wires.
The CCB100 is a hand held, battery operated cable cutter. With a squeeze of the trigger, this tool will easily cut through cables as large as 1000 kcmil soft drawn...
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel,...
The DCF 1 stripper will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the...
The DCF 2/3 stripper with drilled armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power...
The DCF4 drilled stripper with armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit...
The DCFH is a versatile wire twister for producing twisted pairs by twisting a looped wire. The speed is variable using the control on the power unit.
The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit...
The DSP stripping pots are designed specifically for use with Dip Strip. The DSP3 has an advanced feedback temperature controller and has a 600 watt heating element to increase the...
The DSP stripping pots are designed specifically for use with Dip Strip. The standard model DSP1 has an infinitely variable temperature control with a reference scale. Dip Strip is used...
The DSP stripping pots are designed specifically for use with Dip Strip. The standard model DSP2 has an infinitely variable temperature control with a reference scale. Dip Strip is used...
The E200 is a heavy duty wire stripper of robust construction for demanding applications and production line stripping of large magnet, enamel and film insulated wires. The E200 will strip...
The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation...
The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire...
The L2AS wire stripper will remove most film insulations from round wire including enamel, Formvar, ML, armored poly-thermaleze, epoxy, etc. The L2AS can also be used for other applications, such...
The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a...
The Model C100S single blade centrifugal rotary wire stripper and twister will strip most insulations from solid and stranded wires, Teflon, P.T.F.E., PVC, nylon, KEL-F, and many more. Strip length...
The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation.
The new MMC200 offers users the widest range of industrial cutting applications available today. The MMC200 cuts round or flat material up to 3.94 inches wide and 5/8 inches thick...
The PL3S wire stripper will remove most film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy, etc. from round wires. The PL3S can also be used for other applications such...
The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine...
The WT Series automatic wire twisters are for twisting two or more wires of any length. Model WT40 can twist together several large wires, or pre-connected wires. The WT40 utilizes...
The WT200 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable...
The WT300 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable...
This hand-held air-operated cutter uses 70-90 PSI and creates 617 lbs. of cutting force. It cuts.130ø copper,.110ø steel and.047ø piano wire with diagonal, clipper or end type cuts depending on...
This precision wire stripper is for wires insulated with problematic material. It is extraordinarily well suited for removing insulation from PMMA waveguides with PH sheath. The pliers are made of...