Eraser Company, Inc. 1256 Coaxial Cable Stripper RC1068

Description
1256 Coaxial Cable Stripper Item # RC1068 Eraser’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. Powered by an AC motor with a drilled out armature and foot switch activated, Model 1256 is easy to use, safe and can process up to five level strips in under five seconds. Specifications Motor Armature Drilled, 1/4" diameter Cable Diameter Maximum: 0.430" (10.9mm) Minimum: 0.030" (0.76mm) Maximum Strip Length 1.75" (44.4mm) standard, longer lengths available as special Minimum Strip Length 0.050" (1.27mm) dependent on material, diameter and construction Power 120V 60 Hz
Datasheet
Description
1256 Coaxial Cable Stripper Item # RC1068 Eraser’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. Powered by an AC motor with a drilled out armature and foot switch activated, Model 1256 is easy to use, safe and can process up to five level strips in under five seconds. Specifications Motor Armature Drilled, 1/4" diameter Cable Diameter Maximum: 0.430" (10.9mm) Minimum: 0.030" (0.76mm) Maximum Strip Length 1.75" (44.4mm) standard, longer lengths available as special Minimum Strip Length 0.050" (1.27mm) dependent on material, diameter and construction Power 120V 60 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1256 Coaxial Cable Stripper - RC1068 - Eraser Company, Inc.
Syracuse, NY, USA
1256 Coaxial Cable Stripper
RC1068
1256 Coaxial Cable Stripper RC1068
1256 Coaxial Cable Stripper Item # RC1068 Eraser’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. Powered by an AC motor with a drilled out armature and foot switch activated, Model 1256 is easy to use, safe and can process up to five level strips in under five seconds. Specifications Motor Armature Drilled, 1/4" diameter Cable Diameter Maximum: 0.430" (10.9mm) Minimum: 0.030" (0.76mm) Maximum Strip Length 1.75" (44.4mm) standard, longer lengths available as special Minimum Strip Length 0.050" (1.27mm) dependent on material, diameter and construction Power 120V 60 Hz

1256 Coaxial Cable Stripper

Item # RC1068

Eraser’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. Powered by an AC motor with a drilled out armature and foot switch activated, Model 1256 is easy to use, safe and can process up to five level strips in under five seconds.

Specifications

Motor Armature

  • Drilled, 1/4" diameter

Cable Diameter

  • Maximum: 0.430" (10.9mm)
  • Minimum: 0.030" (0.76mm)

Maximum Strip Length

  • 1.75" (44.4mm) standard, longer lengths available as special

Minimum Strip Length

  • 0.050" (1.27mm) dependent on material, diameter and construction

Power

  • 120V 60 Hz
Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number RC1068
Product Name 1256 Coaxial Cable Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - T5747 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Crimpers, Applicators, Presses - 1920-2217-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers