Eraser Company, Inc. WT300 Wire Twister AR0300

Description
The WT300 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable number of twists per inch on a bundle of wire up to the equivalent of two 16awg bare (uninsulated) wires. The WT300 has a reversible motor which enables it to twist or untwist in either direction with a variable speed control that can be adjusted to perform from 0 to 26 turns per second. The WT300 is supplied with one wire entry guide and a set of steel clamp jaws which enable it to firmly grip magnet wire, very fine, and slippery wires.
Datasheet
Description
The WT300 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable number of twists per inch on a bundle of wire up to the equivalent of two 16awg bare (uninsulated) wires. The WT300 has a reversible motor which enables it to twist or untwist in either direction with a variable speed control that can be adjusted to perform from 0 to 26 turns per second. The WT300 is supplied with one wire entry guide and a set of steel clamp jaws which enable it to firmly grip magnet wire, very fine, and slippery wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT300 Wire Twister - AR0300 - Eraser Company, Inc.
Syracuse, NY, USA
WT300 Wire Twister
AR0300
WT300 Wire Twister AR0300
The WT300 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable number of twists per inch on a bundle of wire up to the equivalent of two 16awg bare (uninsulated) wires. The WT300 has a reversible motor which enables it to twist or untwist in either direction with a variable speed control that can be adjusted to perform from 0 to 26 turns per second. The WT300 is supplied with one wire entry guide and a set of steel clamp jaws which enable it to firmly grip magnet wire, very fine, and slippery wires.

The WT300 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable number of twists per inch on a bundle of wire up to the equivalent of two 16awg bare (uninsulated) wires. The WT300 has a reversible motor which enables it to twist or untwist in either direction with a variable speed control that can be adjusted to perform from 0 to 26 turns per second. The WT300 is supplied with one wire entry guide and a set of steel clamp jaws which enable it to firmly grip magnet wire, very fine, and slippery wires.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number AR0300
Product Name WT300 Wire Twister
Tool Type Wire / Cable Twister
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Hand Crimp Tool - ZA1-920 - Harwin Plc
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
2 suppliers
Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers