The L2S Bench Wire Stripper (part number AR2051) from Eraser Company, Inc. is designed for stripping insulation from round wires ranging from 29 to 8 AWG (0.28-3.25mm). It features a maximum strip length of 3-1/2 inches (89mm), with an option for a strip length stop at 1-5/16 inches (33.3mm). The unit operates with a 1/7 HP motor at 120V and 60Hz, producing a decibel rating of 58 dB(A). The L2S is capable of cleaning lead diameters from 0.011 to 0.128 inches (0.28-3.25mm) and can clean lengths up to 2-1/2 inches (63.5mm). It is compact, measuring 11,Äù x 6,Äù x 7-1/4,Äù (114mm x 203mm x 178mm) and weighs 11 lbs (5 Kg). The product is suitable for various applications, including deflashing wires and cleaning electronic component leads. It is CE marked, indicating compliance with EU safety standards.
Eraser's Model L2S Bench Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires. The L2S can also be used for other applications such as; deflashing wires, cleaning legs of electronic components and cleaning pins on transformers and coils. A high-speed rotating insert strips insulation from the surface of the wire. Close-up stripping is possible flush to a coil body or bobbin. The L2S also cleans round lead legs of electronic components and removes oxidation, flashing, epoxy, and even contaminated solder. The L2S is CE marked and meets all EU safety standards.
| Eraser Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | AR2051 |
| Product Name | L2S Bench Wire Stripper |
| Tool Type | Stripper |
8.50mm Pitch High-Reliability Connector - Kona