Eraser Company, Inc. D9 Twin Wheel Stripper AR0701

Description
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the cutting action of their many bristles. These are more abrasive than Fybrglass wheels and are recommended for larger wires where a roughened surface aids subsequent soldering. Wire brush wheels will also remove glass and fabric insulations. The selection of the correct grade of stripping wheel is critical.
Datasheet
Description
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the cutting action of their many bristles. These are more abrasive than Fybrglass wheels and are recommended for larger wires where a roughened surface aids subsequent soldering. Wire brush wheels will also remove glass and fabric insulations. The selection of the correct grade of stripping wheel is critical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D9 Twin Wheel Stripper - AR0701 - Eraser Company, Inc.
Syracuse, NY, USA
D9 Twin Wheel Stripper
AR0701
D9 Twin Wheel Stripper AR0701
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the cutting action of their many bristles. These are more abrasive than Fybrglass wheels and are recommended for larger wires where a roughened surface aids subsequent soldering. Wire brush wheels will also remove glass and fabric insulations. The selection of the correct grade of stripping wheel is critical.

The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized with the D Series machines to strip wires. Fybrglass wheels rotate at high speed and generate frictional heat that softens the insulation on the wire and the "nap" of the wheel wipes it away. A clean polished surface is produced with no risk of nicking. Wire brushes remove insulation by the cutting action of their many bristles. These are more abrasive than Fybrglass wheels and are recommended for larger wires where a roughened surface aids subsequent soldering. Wire brush wheels will also remove glass and fabric insulations. The selection of the correct grade of stripping wheel is critical.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number AR0701
Product Name D9 Twin Wheel Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z80-193 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Crimpers, Applicators, Presses - 1920-CRIMPITF6L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers