Eraser Company, Inc. Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
| Product Name | Notes |
|---|---|
| Eraser™s fully automated Model WC601D Rotary Blade Tubing Cutter is perfect for processing flexible tubing to very tight specifications such as those required for medical applications. Model WC601D is capable... | |
| Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger... | |
| Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and... | |
| Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length... | |
| Eraser's Model WC601B Rotary Blade Tubing Cutter is the ultimate automatic flexible tubing cutter. The unit easily and accurately cuts to length tubing, sleeving and more to the programmed length... | |
| Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including... | |
| Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including... | |
| Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to... | |
| Model RTC1 Manual Feed Rigid Tubing Cutter is capable of processing copper, aluminum and mild steel. Model RTC1 has an unlimited cut length, is easy to use and offers production... | |
| The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation... | |
| The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire... | |
| The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT... | |
| The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for... | |
| The M700TW (Tube and Wire) Cutter Module uses a guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing... | |
| The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine... |