Eraser Company, Inc. HTS1C Thermal Wire Stripper Medium AR0131

Description
Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1C has a cradle switch. When the tool is placed in the cradle, heat to the elements is disconnected. The handpiece is only 7-1/8" (181mm)long. A fybrglass brush is provided with each unit to clean the elements periodically.
Description
Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1C has a cradle switch. When the tool is placed in the cradle, heat to the elements is disconnected. The handpiece is only 7-1/8" (181mm)long. A fybrglass brush is provided with each unit to clean the elements periodically.
Datasheet
Datasheet Summary
Powered by GS/AI

The HTS1C Thermal Wire Stripper from Eraser Company, Inc. is a portable and lightweight handheld tool designed for stripping solid and stranded conductor wires. It accommodates wire sizes ranging from 5/16" OD to 43 AWG (7.9 mm - 0.056 mm) and allows for adjustable strip lengths up to 1-1/2" (38.1 mm), or up to 2" (50.8 mm) with the strip length stop removed. The unit features a cradle switch that activates the stripping elements when the handpiece is lifted, making it suitable for high-volume applications. The power requirements for the HTS1C are 115V at 50/60 Hz, and it operates on a variable low voltage output to the handpiece. The handpiece measures 7-1/8" x 1" x 1" (181 mm x 25.4 mm x 25.4 mm) and weighs 4 oz. (114 g), while the temperature controller is larger and weighs 4.75 lbs. (2.16 kg). The product is designed for intermittent use to enhance element performance and operator comfort. Optional accessories, including various stripping elements and a cleaning eraser, are available to optimize the tool's functionality.

Datasheet Summary
Powered by GS/AI

The HTS1C Thermal Wire Stripper from Eraser Company, Inc. is a portable and lightweight handheld tool designed for stripping solid and stranded conductor wires. It accommodates wire sizes ranging from 5/16" OD to 43 AWG (7.9 mm - 0.056 mm) and allows for adjustable strip lengths up to 1-1/2" (38.1 mm), or up to 2" (50.8 mm) with the strip length stop removed. The unit features a cradle switch that activates the stripping elements when the handpiece is lifted, making it suitable for high-volume applications. The power requirements for the HTS1C are 115V at 50/60 Hz, and it operates on a variable low voltage output to the handpiece. The handpiece measures 7-1/8" x 1" x 1" (181 mm x 25.4 mm x 25.4 mm) and weighs 4 oz. (114 g), while the temperature controller is larger and weighs 4.75 lbs. (2.16 kg). The product is designed for intermittent use to enhance element performance and operator comfort. Optional accessories, including various stripping elements and a cleaning eraser, are available to optimize the tool's functionality.

Suppliers

Company
Product
Description
Supplier Links
HTS1C Thermal Wire Stripper Medium - AR0131 - Eraser Company, Inc.
Syracuse, NY, USA
HTS1C Thermal Wire Stripper Medium
AR0131
HTS1C Thermal Wire Stripper Medium AR0131
Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1C has a cradle switch. When the tool is placed in the cradle, heat to the elements is disconnected. The handpiece is only 7-1/8" (181mm)long. A fybrglass brush is provided with each unit to clean the elements periodically.

Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1C has a cradle switch. When the tool is placed in the cradle, heat to the elements is disconnected. The handpiece is only 7-1/8" (181mm)long. A fybrglass brush is provided with each unit to clean the elements periodically.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number AR0131
Product Name HTS1C Thermal Wire Stripper Medium
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Hand Crimping Tools - 1055546-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
 - SC-03 BASE MACHINE - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details