Eraser Company, Inc. WT40 Automatic Wire Twister AR4240

Description
The WT Series automatic wire twisters are for twisting two or more wires of any length. Model WT40 can twist together several large wires, or pre-connected wires. The WT40 utilizes a holding/clamping device made to specifications individual to each application. Send sample and specifications for quoting.
Description
The WT Series automatic wire twisters are for twisting two or more wires of any length. Model WT40 can twist together several large wires, or pre-connected wires. The WT40 utilizes a holding/clamping device made to specifications individual to each application. Send sample and specifications for quoting.
Datasheet
Datasheet Summary
Powered by GS/AI

The WT40 Automatic Wire Twister, part number AR4240, is designed for twisting up to three stranded 14 AWG insulated wires with a maximum twist length of 20 feet. It features a programmable counter that can be set for up to 999,999 twists per cycle and operates at a variable speed of 0 to 26 turns per second. The unit has a decibel rating of 60 dB(A) and requires a 120V 50/60Hz power supply. The dimensions of the WT40 are 9-3/4" x 8-3/4" x 5-3/4" (248mm x 222mm x 146mm), and it weighs 16.5 lbs (7.5 kg). It operates using a custom holding/clamping device, which must be specified for each application. The machine allows for continuous operation by programming the counter to zero and can be controlled via a foot pedal. Proper setup and safety precautions are essential for optimal performance and to avoid damage to the unit.

Datasheet Summary
Powered by GS/AI

The WT40 Automatic Wire Twister, part number AR4240, is designed for twisting up to three stranded 14 AWG insulated wires with a maximum twist length of 20 feet. It features a programmable counter that can be set for up to 999,999 twists per cycle and operates at a variable speed of 0 to 26 turns per second. The unit has a decibel rating of 60 dB(A) and requires a 120V 50/60Hz power supply. The dimensions of the WT40 are 9-3/4" x 8-3/4" x 5-3/4" (248mm x 222mm x 146mm), and it weighs 16.5 lbs (7.5 kg). It operates using a custom holding/clamping device, which must be specified for each application. The machine allows for continuous operation by programming the counter to zero and can be controlled via a foot pedal. Proper setup and safety precautions are essential for optimal performance and to avoid damage to the unit.

Suppliers

Company
Product
Description
Supplier Links
WT40 Automatic Wire Twister - AR4240 - Eraser Company, Inc.
Syracuse, NY, USA
WT40 Automatic Wire Twister
AR4240
WT40 Automatic Wire Twister AR4240
The WT Series automatic wire twisters are for twisting two or more wires of any length. Model WT40 can twist together several large wires, or pre-connected wires. The WT40 utilizes a holding/clamping device made to specifications individual to each application. Send sample and specifications for quoting.

The WT Series automatic wire twisters are for twisting two or more wires of any length. Model WT40 can twist together several large wires, or pre-connected wires. The WT40 utilizes a holding/clamping device made to specifications individual to each application. Send sample and specifications for quoting.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number AR4240
Product Name WT40 Automatic Wire Twister
Tool Type Wire / Cable Twister
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
 - M80-5C10405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Universal Mounting Tool for 13mm-23mm Cable Glands - 9000020 - Altech Corp.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Cable Glands
View Details