Eraser Company, Inc. MMC200 Multi-Material Cutter AR7161

Description
The new MMC200 offers users the widest range of industrial cutting applications available today. The MMC200 cuts round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-contr olled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.
Datasheet
Description
The new MMC200 offers users the widest range of industrial cutting applications available today. The MMC200 cuts round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-contr olled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMC200 Multi-Material Cutter - AR7161 - Eraser Company, Inc.
Syracuse, NY, USA
MMC200 Multi-Material Cutter
AR7161
MMC200 Multi-Material Cutter AR7161
The new MMC200 offers users the widest range of industrial cutting applications available today. The MMC200 cuts round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-contr olled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.

The new MMC200 offers users the widest range of industrial cutting applications available today. The MMC200 cuts round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-controlled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number AR7161
Product Name MMC200 Multi-Material Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z80-193 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
 - 930318102 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details