Eraser Company, Inc. RT2S Magnet Wire Stripper AR0221

Description
The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. The conical brushes rotate at high speed to generate frictional heat which softens the insulation on the wire. The "nap" of the brush wipes this insulation away. Stripping is quick and safe with no risk of contaminating the wire conductor. The stripping head is enclosed for operator safety. A strip length stop produces consistent strip lengths. Machine set-up is simple. A dust take off port is incorporated into the machine. The RT2S also cleans and polishes leads of small electronic components and removes oxidation and other contaminants from leads as small as 0.0012" (.03mmø) diameter with no risk of deforming or nicking the lead.
Description
The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. The conical brushes rotate at high speed to generate frictional heat which softens the insulation on the wire. The "nap" of the brush wipes this insulation away. Stripping is quick and safe with no risk of contaminating the wire conductor. The stripping head is enclosed for operator safety. A strip length stop produces consistent strip lengths. Machine set-up is simple. A dust take off port is incorporated into the machine. The RT2S also cleans and polishes leads of small electronic components and removes oxidation and other contaminants from leads as small as 0.0012" (.03mmø) diameter with no risk of deforming or nicking the lead.
Datasheet
Datasheet Summary
Powered by GS/AI

The RT2S Magnet Wire Stripper, part number AR0221, is designed for stripping fine magnet wire with insulation types such as Formvar, enamel, and varnish. It accommodates wire sizes ranging from 48 AWG (0.03 mm) to 28 AWG (0.33 mm) and can achieve strip lengths from 0 to infinity, with close-up stripping capabilities within 1/8,Äù to 3/16,Äù (3.2 mm to 4.76 mm) depending on the coil body size. The machine features a dust take-off port for improved cleanliness during operation and includes an adjustable strip length stop for consistent results. The unit weighs 8.5 lbs and has dimensions of 11 5/8" W x 7" D x 6 1/4" H (295 mm x 178 mm x 159 mm). It operates on a 115V 60Hz power supply and comes with an adjusting wrench, spare drive belts, and a wheel dresser strip. The stripping wheels, which must be ordered separately, are available in various grades to suit different wire sizes. Regular maintenance, including wheel dressing and cleaning, is recommended to ensure optimal performance and longevity of the machine.

Datasheet Summary
Powered by GS/AI

The RT2S Magnet Wire Stripper, part number AR0221, is designed for stripping fine magnet wire with insulation types such as Formvar, enamel, and varnish. It accommodates wire sizes ranging from 48 AWG (0.03 mm) to 28 AWG (0.33 mm) and can achieve strip lengths from 0 to infinity, with close-up stripping capabilities within 1/8,Äù to 3/16,Äù (3.2 mm to 4.76 mm) depending on the coil body size. The machine features a dust take-off port for improved cleanliness during operation and includes an adjustable strip length stop for consistent results. The unit weighs 8.5 lbs and has dimensions of 11 5/8" W x 7" D x 6 1/4" H (295 mm x 178 mm x 159 mm). It operates on a 115V 60Hz power supply and comes with an adjusting wrench, spare drive belts, and a wheel dresser strip. The stripping wheels, which must be ordered separately, are available in various grades to suit different wire sizes. Regular maintenance, including wheel dressing and cleaning, is recommended to ensure optimal performance and longevity of the machine.

Suppliers

Company
Product
Description
Supplier Links
RT2S Magnet Wire Stripper - AR0221 - Eraser Company, Inc.
Syracuse, NY, USA
RT2S Magnet Wire Stripper
AR0221
RT2S Magnet Wire Stripper AR0221
The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. The conical brushes rotate at high speed to generate frictional heat which softens the insulation on the wire. The "nap" of the brush wipes this insulation away. Stripping is quick and safe with no risk of contaminating the wire conductor. The stripping head is enclosed for operator safety. A strip length stop produces consistent strip lengths. Machine set-up is simple. A dust take off port is incorporated into the machine. The RT2S also cleans and polishes leads of small electronic components and removes oxidation and other contaminants from leads as small as 0.0012" (.03mmø) diameter with no risk of deforming or nicking the lead.

The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. The conical brushes rotate at high speed to generate frictional heat which softens the insulation on the wire. The "nap" of the brush wipes this insulation away. Stripping is quick and safe with no risk of contaminating the wire conductor. The stripping head is enclosed for operator safety. A strip length stop produces consistent strip lengths. Machine set-up is simple. A dust take off port is incorporated into the machine. The RT2S also cleans and polishes leads of small electronic components and removes oxidation and other contaminants from leads as small as 0.0012" (.03mmø) diameter with no risk of deforming or nicking the lead.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number AR0221
Product Name RT2S Magnet Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Separator Tool for Latched Gecko - Z125-9261600 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details