Eraser Company, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| 1256 Coaxial Cable Stripper Item # RC1068 Eraser’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. | |
| 1256 Coaxial Cable Stripper Item # RC1071 The Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. | |
| JCS Cable Stripper Item # DE0035 A cable stripper with a unique adjustable depth swivel blade which cuts insulation on large cables both longitudinally and circumferentially, enabling insulation to be... | |
| A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed... | |
| Designed for portability and weighing only two pounds (910 grams), the Model 824 Portable Coaxial Cable Stripper is battery operated and can be used to strip coaxial cables, including RGU,... | |
| Designed for production, Eraser's Model C200 Twin Blade Rotary Wire Stripper and Twister can process insulations such as Teflon, P.T.F.E., PVC, nylon, rubber, KEL-F and more from solid and stranded... | |
| Designed for production, the Model C300 Twin Blade Rotary Wire Stripper and Twister will strip insulations from solid and stranded wires. The unit is capable of processing Teflon, P.T.F.E., PVC,... | |
| Eraser's Model BTS1 Thermal Wire Stripper is a bench mounted thermal stripper for solid and stranded wire and cables up to 1/2" OD (12.7mmø). The temperature of the stripping elements... | |
| Eraser's Model CS800 Wire Cut & Strip is a fully programmable, fully electric bench top wire cutter and stripper. The unit can process wire from 10AWG - 30AWG and can... | |
| Eraser's Model K8A Rotary Blade Stripper is a precision rotary wire stripper for round, extruded, built-up (solid and stranded), magnet, enamel, film insulated wires and coaxial cables. The K8A can... | |
| Eraser's Model L1 Bench Wire Stripper removes film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires 29AWG to 13AWG. A high-speed rotating insert strips insulation... | |
| Eraser's Model L2S Bench Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires. The L2S can also be used for other... | |
| Eraser's Model L4 Portable Rotary Insert Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze and epoxy from round wires. Model L4 can also be used for... | |
| Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping... | |
| The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel,... | |
| The DCF 1 stripper will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the... | |
| The DCF 2/3 stripper with drilled armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power... | |
| The DCF4 drilled stripper with armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit... | |
| The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit... | |
| The DSP stripping pots are designed specifically for use with Dip Strip. The DSP3 has an advanced feedback temperature controller and has a 600 watt heating element to increase the... | |
| The DSP stripping pots are designed specifically for use with Dip Strip. The standard model DSP1 has an infinitely variable temperature control with a reference scale. Dip Strip is used... | |
| The DSP stripping pots are designed specifically for use with Dip Strip. The standard model DSP2 has an infinitely variable temperature control with a reference scale. Dip Strip is used... | |
| The E200 is a heavy duty wire stripper of robust construction for demanding applications and production line stripping of large magnet, enamel and film insulated wires. The E200 will strip... | |
| The L2AS wire stripper will remove most film insulations from round wire including enamel, Formvar, ML, armored poly-thermaleze, epoxy, etc. The L2AS can also be used for other applications, such... | |
| The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a... | |
| The Model C100S single blade centrifugal rotary wire stripper and twister will strip most insulations from solid and stranded wires, Teflon, P.T.F.E., PVC, nylon, KEL-F, and many more. Strip length... | |
| The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. | |
| The PL3S wire stripper will remove most film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy, etc. from round wires. The PL3S can also be used for other applications such... | |
| This precision wire stripper is for wires insulated with problematic material. It is extraordinarily well suited for removing insulation from PMMA waveguides with PH sheath. The pliers are made of... |