Eraser Company, Inc. Datasheets for Reelers and Dereelers

Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed.
Reelers and Dereelers: Learn more

Product Name Notes
The M700F (Feeder) Module feeds material to precise lengths for cutting with other modules or can be used alone to feed compatible systems. The M700F Module features ten variable feed...
A bench mounted dereeler or reeler. Unit adjusts for reel hub diameter for various sizes up to 50lb.
A collapsible reeler and dereeler for producing neat coils of wire and dereeling hanks or coils of material by reversing the reeling operation. An adjustable friction clutch is incorporated to...
The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for...
The DE500 five station dereeler will take up to five 50 lb. (23 Kg) reels. Free-running, and perfect for all dereeling applications.
The DE600 is a versatile manual dereeler or reeler, for a reel sizes up to 29" (737mmø) in diameter and weighing up to 200 lbs. (90.7 Kg). Adjustable cones and...
The DE600M motorized reeler/dereeler easily reels wire or cable without operator fatigue, or quickly dereels large amounts of wires or cables with no pulling. The 1/6 HP motor turns the...
The DE700 compensating dereeler prevents material over-runs when used with wire cutters or cut and strip machines. The dereeler provides fine adjustment control on the reel payout tension by means...
The easy way to set up large cable reels for dereeling. The DE300 utilizes the help of leverage to enable one person to easily set-up cable reels weighing up to...