Del-Tron Precision, Inc. Datasheets for Linear Slides and Linear Stages

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more

Page: 1 2 3 4
Product Name Notes
Del-Tron® Mini Posi-Drive Stages Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same...
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead...
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear...
Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear...
Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for...
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies...
Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the...

<< Prev Next >>