Del-Tron Precision, Inc. Crossed Roller Slide Tables NBTA-265

Description
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables
Description
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Slide Tables - NBTA-265 - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Slide Tables
NBTA-265
Crossed Roller Slide Tables NBTA-265
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require. • High accuracy and load capacity. Precision ground V grooved ways and rollers • Withstands force in any direction. Alternately crossed rollers 45º angle • Easy Installation. Threaded mounting holes in standard pattern • Interchangeable with other manufacturer's slides • Factory preloaded for minimum axial play and low coefficient of friction • Corrosion resistant and Anti-Creep technology available on our aluminum tables

Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.

• High accuracy and load capacity. Precision ground V grooved ways and rollers
• Withstands force in any direction. Alternately crossed rollers 45º angle
• Easy Installation. Threaded mounting holes in standard pattern
• Interchangeable with other manufacturer's slides
• Factory preloaded for minimum axial play and low coefficient of friction
• Corrosion resistant and Anti-Creep technology available on our aluminum tables

Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number NBTA-265
Product Name Crossed Roller Slide Tables
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5 inch (127 mm)
Carriage Load 374 lbs (170 kg)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Mini slide - DGSL-20-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details