Del-Tron Precision, Inc. Datasheets for Ball Slides
Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism.
Ball Slides: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Del-Tron® Mini Posi-Drive Stages Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same... | |
| Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead... | |
| Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear... | |
| Del-Tron Precision performs modifications and develops prototype linear bearings quickly and cost effectively. Through holes, dowel pins, special threads or locations, slots, and changes to height, width, length and travel... | |
| Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear... | |
| Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for... |
| Next >> |