Del-Tron Precision, Inc. Non-Magnetic Linear Ball Slides - Inch M-4-NMS

Description
Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor, military and laser applications, just to name a few. Del-Tron’s Non-Magnetic ball slides are made in the USA and are constructed using silicon nitride ceramic ball bearings, titanium shafts, aluminum carriages, bases, and end caps, along with brass fasteners. Combine these materials along with our standard ball slide mounting holes and factory preload and you have just found the perfect solution for your Non-Magnetic linear motion slide requirement. Our Non-Magnetic linear motion ball slides are available in 7 profile sizes with travels ranging from .5 inches to 12 inches of travel. Metric ball slides are also available. All slides have a straight line accuracy of .0005” per inch of travel and a positional repeatability of .0002”.They are self-cleaning and do not require lubrication. For your convenience solid model drawings for all of our linear motion products are available on our website and we are always ready to discuss any special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides, or simply motion slides. Non-Magnetic lightweight design Silicon nitride ceramic ball bearings, titanium shafts, aluminum carriage and base, brass fasteners Factory preload minimizes side play and provides low friction Self-cleaning ball bearing design offers long life and requires no lubrication Standard mounting holes simplify installation Mounting surfaces, parallel to the line of motion, provide straight line accuracy to 0.0005"/" of travel
Description
Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor, military and laser applications, just to name a few. Del-Tron’s Non-Magnetic ball slides are made in the USA and are constructed using silicon nitride ceramic ball bearings, titanium shafts, aluminum carriages, bases, and end caps, along with brass fasteners. Combine these materials along with our standard ball slide mounting holes and factory preload and you have just found the perfect solution for your Non-Magnetic linear motion slide requirement. Our Non-Magnetic linear motion ball slides are available in 7 profile sizes with travels ranging from .5 inches to 12 inches of travel. Metric ball slides are also available. All slides have a straight line accuracy of .0005” per inch of travel and a positional repeatability of .0002”.They are self-cleaning and do not require lubrication. For your convenience solid model drawings for all of our linear motion products are available on our website and we are always ready to discuss any special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides, or simply motion slides. Non-Magnetic lightweight design Silicon nitride ceramic ball bearings, titanium shafts, aluminum carriage and base, brass fasteners Factory preload minimizes side play and provides low friction Self-cleaning ball bearing design offers long life and requires no lubrication Standard mounting holes simplify installation Mounting surfaces, parallel to the line of motion, provide straight line accuracy to 0.0005"/" of travel

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Linear Ball Slides - Inch - M-4-NMS - Del-Tron Precision, Inc.
Bethel, CT, USA
Non-Magnetic Linear Ball Slides - Inch
M-4-NMS
Non-Magnetic Linear Ball Slides - Inch M-4-NMS
Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor, military and laser applications, just to name a few. Del-Tron’s Non-Magnetic ball slides are made in the USA and are constructed using silicon nitride ceramic ball bearings, titanium shafts, aluminum carriages, bases, and end caps, along with brass fasteners. Combine these materials along with our standard ball slide mounting holes and factory preload and you have just found the perfect solution for your Non-Magnetic linear motion slide requirement. Our Non-Magnetic linear motion ball slides are available in 7 profile sizes with travels ranging from .5 inches to 12 inches of travel. Metric ball slides are also available. All slides have a straight line accuracy of .0005” per inch of travel and a positional repeatability of .0002”.They are self-cleaning and do not require lubrication. For your convenience solid model drawings for all of our linear motion products are available on our website and we are always ready to discuss any special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides, or simply motion slides. Non-Magnetic lightweight design Silicon nitride ceramic ball bearings, titanium shafts, aluminum carriage and base, brass fasteners Factory preload minimizes side play and provides low friction Self-cleaning ball bearing design offers long life and requires no lubrication Standard mounting holes simplify installation Mounting surfaces, parallel to the line of motion, provide straight line accuracy to 0.0005"/" of travel

Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor, military and laser applications, just to name a few.

Del-Tron’s Non-Magnetic ball slides are made in the USA and are constructed using silicon nitride ceramic ball bearings, titanium shafts, aluminum carriages, bases, and end caps, along with brass fasteners. Combine these materials along with our standard ball slide mounting holes and factory preload and you have just found the perfect solution for your Non-Magnetic linear motion slide requirement.

Our Non-Magnetic linear motion ball slides are available in 7 profile sizes with travels ranging from .5 inches to 12 inches of travel. Metric ball slides are also available. All slides have a straight line accuracy of .0005” per inch of travel and a positional repeatability of .0002”.They are self-cleaning and do not require lubrication. For your convenience solid model drawings for all of our linear motion products are available on our website and we are always ready to discuss any special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides, or simply motion slides.

  • Non-Magnetic lightweight design
  • Silicon nitride ceramic ball bearings, titanium shafts, aluminum carriage and base, brass fasteners
  • Factory preload minimizes side play and provides low friction
  • Self-cleaning ball bearing design offers long life and requires no lubrication
  • Standard mounting holes simplify installation
  • Mounting surfaces, parallel to the line of motion, provide straight line accuracy to 0.0005"/" of travel
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number M-4-NMS
Product Name Non-Magnetic Linear Ball Slides - Inch
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3 inch (76.2 mm)
Carriage Load 5.4 lbs (2.45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 25.4 mm, 65 x 65 mm, 8-32 & 1/4-20 - 9063-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details