Del-Tron Precision, Inc. Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| Del-Tron® Mini Posi-Drive Stages Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same... | |
| Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead... | |
| Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear... | |
| Del-Tron Precision performs modifications and develops prototype linear bearings quickly and cost effectively. Through holes, dowel pins, special threads or locations, slots, and changes to height, width, length and travel... |