Del-Tron Precision, Inc. Mini Posi-Drive™ Stage LSA2-75-A02-XY

Description
Del-Tron® Mini Posi-Drive Stages Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger LS3 series Posi-Drive™ line. The new smaller stages also offer a compact, flexible configuration and are adaptable to standard Nema configurations. The LS2 Posi-Drive™ stages offer a 0.250 inch diameter .250 lead screw, an anti-backlash nut and a flexible zero backlash coupling that accepts a Nema 17 motor. They provide a load-carrying capacity of up to 60 pounds. The stages are available in travel lengths ranging from 1 inch to 4 inches. Del-Tron also provides special configurations, motor mounts, hand crank actuation and a variety of leads and pitches. The new positioners are available with either linear ball or crossed roller slides and can be configured for one, two, or three-axis positioning. In the ball slide version, precision steel balls roll in the raceway grooves with contact at four points, enabling load and moment to be carried on all directions. Rolling resistance is extremely low, ensuring smooth and stable operation. Crossed roller slides physically resemble ball slides except for the bearing design. The rollers share a larger contact surface with the rods as compared to the point contact of steel balls. This bearing design allows crossed roller slides to carry larger loads and absorb greater load impacts than equivalent size ball slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard Nema Configurations.
Description
Del-Tron® Mini Posi-Drive Stages Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger LS3 series Posi-Drive™ line. The new smaller stages also offer a compact, flexible configuration and are adaptable to standard Nema configurations. The LS2 Posi-Drive™ stages offer a 0.250 inch diameter .250 lead screw, an anti-backlash nut and a flexible zero backlash coupling that accepts a Nema 17 motor. They provide a load-carrying capacity of up to 60 pounds. The stages are available in travel lengths ranging from 1 inch to 4 inches. Del-Tron also provides special configurations, motor mounts, hand crank actuation and a variety of leads and pitches. The new positioners are available with either linear ball or crossed roller slides and can be configured for one, two, or three-axis positioning. In the ball slide version, precision steel balls roll in the raceway grooves with contact at four points, enabling load and moment to be carried on all directions. Rolling resistance is extremely low, ensuring smooth and stable operation. Crossed roller slides physically resemble ball slides except for the bearing design. The rollers share a larger contact surface with the rods as compared to the point contact of steel balls. This bearing design allows crossed roller slides to carry larger loads and absorb greater load impacts than equivalent size ball slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard Nema Configurations.

Suppliers

Company
Product
Description
Supplier Links
Mini Posi-Drive™ Stage - LSA2-75-A02-XY - Del-Tron Precision, Inc.
Bethel, CT, USA
Mini Posi-Drive™ Stage
LSA2-75-A02-XY
Mini Posi-Drive™ Stage LSA2-75-A02-XY
Del-Tron® Mini Posi-Drive Stages Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger LS3 series Posi-Drive™ line. The new smaller stages also offer a compact, flexible configuration and are adaptable to standard Nema configurations. The LS2 Posi-Drive™ stages offer a 0.250 inch diameter .250 lead screw, an anti-backlash nut and a flexible zero backlash coupling that accepts a Nema 17 motor. They provide a load-carrying capacity of up to 60 pounds. The stages are available in travel lengths ranging from 1 inch to 4 inches. Del-Tron also provides special configurations, motor mounts, hand crank actuation and a variety of leads and pitches. The new positioners are available with either linear ball or crossed roller slides and can be configured for one, two, or three-axis positioning. In the ball slide version, precision steel balls roll in the raceway grooves with contact at four points, enabling load and moment to be carried on all directions. Rolling resistance is extremely low, ensuring smooth and stable operation. Crossed roller slides physically resemble ball slides except for the bearing design. The rollers share a larger contact surface with the rods as compared to the point contact of steel balls. This bearing design allows crossed roller slides to carry larger loads and absorb greater load impacts than equivalent size ball slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard Nema Configurations.

Del-Tron® Mini Posi-Drive Stages

Compact Posi-Drive™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger LS3 series Posi-Drive™ line. The new smaller stages also offer a compact, flexible configuration and are adaptable to standard Nema configurations.

The LS2 Posi-Drive™ stages offer a 0.250 inch diameter .250 lead screw, an anti-backlash nut and a flexible zero backlash coupling that accepts a Nema 17 motor. They provide a load-carrying capacity of up to 60 pounds. The stages are available in travel lengths ranging from 1 inch to 4 inches. Del-Tron also provides special configurations, motor mounts, hand crank actuation and a variety of leads and pitches.

The new positioners are available with either linear ball or crossed roller slides and can be configured for one, two, or three-axis positioning. In the ball slide version, precision steel balls roll in the raceway grooves with contact at four points, enabling load and moment to be carried on all directions.

Rolling resistance is extremely low, ensuring smooth and stable operation. Crossed roller slides physically resemble ball slides except for the bearing design. The rollers share a larger contact surface with the rods as compared to the point contact of steel balls. This bearing design allows crossed roller slides to carry larger loads and absorb greater load impacts than equivalent size ball slides.

  • Positive lead screw drive.
  • Zero backlash.
  • Friction-free linear ball or roller slides.
  • Accurate, repeatable linear travel.
  • Compact adaptable configuration.
  • Adaptable to standard Nema Configurations.
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSA2-75-A02-XY
Product Name Mini Posi-Drive™ Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 2.95 inch (75 mm)
Y-Axis Travel 2.95 inch (75 mm)
Carriage Load 24.25 lbs (11 kg)
Positioning Accuracy 1.20E-4 inch/inch (1.20E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Anti-Creep Crossed Roller Slide Table - NBT-4125A-AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 501 to 1000 lbs (227 to 454 kg)
View Details
Linear Guide Blocks - 360817 - RS Components, Ltd.
Specs
Carriage Load 2048 lbs (929 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details