Del-Tron Precision, Inc. Friction Free Air Actuators PNRE-2

Description
Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit’s movement to prevent damage to delicate and expensive equipment and parts. Low pressure operation is possible. The PNRE series requires less than 10 psi to operate. Each slide is comprised of an aluminum carriage straddling an aluminum base. Using a bearing system containing cylindrical steel rollers, the carriage glides almost friction-free over the base. • Crossed roller slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability
Description
Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit’s movement to prevent damage to delicate and expensive equipment and parts. Low pressure operation is possible. The PNRE series requires less than 10 psi to operate. Each slide is comprised of an aluminum carriage straddling an aluminum base. Using a bearing system containing cylindrical steel rollers, the carriage glides almost friction-free over the base. • Crossed roller slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability

Suppliers

Company
Product
Description
Supplier Links
Friction Free Air Actuators - PNRE-2 - Del-Tron Precision, Inc.
Bethel, CT, USA
Friction Free Air Actuators
PNRE-2
Friction Free Air Actuators PNRE-2
Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit’s movement to prevent damage to delicate and expensive equipment and parts. Low pressure operation is possible. The PNRE series requires less than 10 psi to operate. Each slide is comprised of an aluminum carriage straddling an aluminum base. Using a bearing system containing cylindrical steel rollers, the carriage glides almost friction-free over the base. • Crossed roller slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability

Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit’s movement to prevent damage to delicate and expensive equipment and parts. Low pressure operation is possible. The PNRE series requires less than 10 psi to operate. Each slide is comprised of an aluminum carriage straddling an aluminum base. Using a bearing system containing cylindrical steel rollers, the carriage glides almost friction-free over the base.

• Crossed roller slide driven by two Airpot™ actuators
• Low friction (<1gm)
• Low pressure operation (<10psi)
• Smooth slow and high speed capability

Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number PNRE-2
Product Name Friction Free Air Actuators
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-BBEE4A0B8-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 17.32 inch (440 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 7.09 inch (180 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, XZ Pico, Y Micro, Imperial - 9066-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Multi-axes platform - TELICA variant 1 (wafer level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Y-Axis Travel 0.0 to 17.52 inch (0.0 to 445 mm)
View Details