Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our aluminum tables to 0.00008” of parallelism on our steel crossed roller tables and are capable of carrying loads in excess of 2600 lbs. Our aluminum crossed roller tables are available with both inch and metric mounting holes. You can choose from our low profile LPT series with its 3 rail design or opt for our Gold Motion series with its flanged base and 4 rail design. Both are available with stainless steel crossed roller rails and roller cages for applications where corrosion resistance is a requirement. For vertical applications or applications involving high acceleration or deceleration forces you may want to consider our Anti-Creep crossed roller tables. These units employ a rail and roller cage design that eliminates roller cage migration or slippage due to load orientations or acceleration forces. For your convenience solid model drawings for our entire product line are available on our website and we are always ready to discuss any special needs or modifications you may require.
• High accuracy and load capacity. Precision ground V grooved ways and rollers
• Withstands force in any direction. Alternately crossed rollers 45º angle
• Easy Installation. Threaded mounting holes in standard pattern
• Interchangeable with other manufacturer's slides
• Factory preloaded for minimum axial play and low coefficient of friction
• Corrosion resistant and Anti-Creep technology available on our aluminum tables
| Del-Tron Precision, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | NBT-3155AM |
| Product Name | Crossed Roller Slide Tables |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 2.95 inch (75 mm) |
| Carriage Load | 478 lbs (217 kg) |
| Positioning Accuracy | 1.00E-4 inch/inch (1.00E-4 mm/mm) |