Del-Tron Precision, Inc. Posi-Drive™ Stage LSA3-250-B02-XYZ

Description
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.
Description
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.

Suppliers

Company
Product
Description
Supplier Links
Posi-Drive™ Stage - LSA3-250-B02-XYZ - Del-Tron Precision, Inc.
Bethel, CT, USA
Posi-Drive™ Stage
LSA3-250-B02-XYZ
Posi-Drive™ Stage LSA3-250-B02-XYZ
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.

Posi Drives® (Lead Screw Driven)

Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts.

Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load.

For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides.

  • Positive lead screw drive.
  • Zero backlash.
  • Friction-free linear ball or roller slides.
  • Accurate, repeatable linear travel.
  • Compact adaptable configuration.
  • Adaptable to standard NEMA motor mount configurations.
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSA3-250-B02-XYZ
Product Name Posi-Drive™ Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 9.84 inch (250 mm)
Y-Axis Travel 9.84 inch (250 mm)
Z-Axis Travel 9.84 inch (250 mm)
Carriage Load 74.97 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Motion - Slide Rail - FBL35D+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.87 inch (530 mm)
View Details
Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20 - 9066-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details