Del-Tron Precision, Inc. Crossed Roller Positioning Stage R2204MM-XYZ

Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Positioning Stage - R2204MM-XYZ - Del-Tron Precision, Inc.
Bethel, CT, USA
Crossed Roller Positioning Stage
R2204MM-XYZ
Crossed Roller Positioning Stage R2204MM-XYZ
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table.

We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages.

For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides.

  • Versatile - Smooth, accurate travel for intermittent motion applications
  • Positive Locking - Side mounted lock feature prevents movement of carriage
  • Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations
  • Adaptable - One, two or three axis models can be used in any orientation
  • Easy To Use - Standard counterbored holes in base and threaded holes in carriage
  • Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number R2204MM-XYZ
Product Name Crossed Roller Positioning Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 1.97 inch (50 mm)
Z-Axis Travel 1.97 inch (50 mm)
Carriage Load 84.89 lbs (38.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Crossed Roller Slide Table - NBT-2155SSA-100M - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 3.94 inch (51 to 100 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details