Del-Tron Precision, Inc. Posi-Drive™ Stage LSA3-75-B02-XY

Description
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.
Description
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.

Suppliers

Company
Product
Description
Supplier Links
Posi-Drive™ Stage - LSA3-75-B02-XY - Del-Tron Precision, Inc.
Bethel, CT, USA
Posi-Drive™ Stage
LSA3-75-B02-XY
Posi-Drive™ Stage LSA3-75-B02-XY
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.

Posi Drives® (Lead Screw Driven)

Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts.

Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load.

For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides.

  • Positive lead screw drive.
  • Zero backlash.
  • Friction-free linear ball or roller slides.
  • Accurate, repeatable linear travel.
  • Compact adaptable configuration.
  • Adaptable to standard NEMA motor mount configurations.
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSA3-75-B02-XY
Product Name Posi-Drive™ Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 2.95 inch (75 mm)
Y-Axis Travel 2.95 inch (75 mm)
Carriage Load 39.69 lbs (18 kg)
Positioning Accuracy 1.20E-4 inch/inch (1.20E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Side Drive Positioning Stage - 751SDMM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Linear Guide Blocks - 360823 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details