Del-Tron Precision, Inc. Posi-Drive™ Stage LS3-4-B10-X

Description
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.
Description
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.

Suppliers

Company
Product
Description
Supplier Links
Posi-Drive™ Stage - LS3-4-B10-X - Del-Tron Precision, Inc.
Bethel, CT, USA
Posi-Drive™ Stage
LS3-4-B10-X
Posi-Drive™ Stage LS3-4-B10-X
Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load. For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear travel. Compact adaptable configuration. Adaptable to standard NEMA motor mount configurations.

Posi Drives® (Lead Screw Driven)

Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard fasteners. They are fitted with anti-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts.

Available in one, two or three axis configurations these stages travel up to 12". The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches of travel is possible at 1/2 rated load.

For your convenience solid model drawings for our entire line of linear actuators are available on our website. We are always ready to discuss any special needs or modifications you may require. Other industry terms include lead screw stages, linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides.

  • Positive lead screw drive.
  • Zero backlash.
  • Friction-free linear ball or roller slides.
  • Accurate, repeatable linear travel.
  • Compact adaptable configuration.
  • Adaptable to standard NEMA motor mount configurations.
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number LS3-4-B10-X
Product Name Posi-Drive™ Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4 inch (102 mm)
Carriage Load 45 lbs (20.41 kg)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axes platform - TELICA variant 2 (panel level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 29.53 inch (0.0 to 750 mm)
Y-Axis Travel 0.0 to 31.5 inch (0.0 to 800 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 401MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGST-25-100-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details