Magnetics Tape Wound Cores - Magnesil 01500614K

Description
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.
Description
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.

Suppliers

Company
Product
Description
Supplier Links
Tape Wound Cores - Magnesil - 01500614K - Magnetics
Pittsburgh, PA, United States
Tape Wound Cores - Magnesil
01500614K
Tape Wound Cores - Magnesil 01500614K
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.

Magnesil

For Power Transformers and MagAmps

Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 01500614K
Product Name Tape Wound Cores - Magnesil
Core Shape Toroid; Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058744A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 64 nH
View Details