Round Permalloy 80
For Input and Inter-stage Transformers
Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower squareness and core gain than the square type, as these characteristics are sacrificed to produce the high initial permeability and low coercive force properties. Round Permalloy 80 is especially useful in designing highly sensitive input and inter-stage transformers where signals are extremely low and DC currents are not present. It is also useful in current transformers where losses must be kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 01500564R |
| Product Name | Tape Wound Cores - Round Permalloy 80 |
| Core Shape | Toroid; Toroid |