Magnetics Tape Wound Cores - Square Permalloy 80 01500575D

Description
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.
Description
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.

Suppliers

Company
Product
Description
Supplier Links
Tape Wound Cores - Square Permalloy 80 - 01500575D - Magnetics
Pittsburgh, PA, United States
Tape Wound Cores - Square Permalloy 80
01500575D
Tape Wound Cores - Square Permalloy 80 01500575D
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.

Square Permalloy 80

For Preamplifiers and Modulators

Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 01500575D
Product Name Tape Wound Cores - Square Permalloy 80
Core Shape Toroid; Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055050AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 56 nH
View Details