Magnetics Tape Wound Cores - Magnesil 01500552K

Description
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.
Description
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.

Suppliers

Company
Product
Description
Supplier Links
Tape Wound Cores - Magnesil - 01500552K - Magnetics
Pittsburgh, PA, United States
Tape Wound Cores - Magnesil
01500552K
Tape Wound Cores - Magnesil 01500552K
Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.

Magnesil

For Power Transformers and MagAmps

Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and high power saturable reactors and magnetic amplifiers. It exhibits high saturation flux density with high squareness but has comparatively high coercive force and core loss. With its high Curie temperature, it is quite useful in magnetic devices which are to be exposed to temperatures between 200ºC (392ºF) and 500ºC (932ºF). At higher temperatures, uncased cores should only be used due to case temperature limitations.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 01500552K
Product Name Tape Wound Cores - Magnesil
Core Shape Toroid; Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055356A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 12 nH
View Details