Magnetics Tape Wound Cores - Round Permalloy 80 01500262R

Description
Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower squareness and core gain than the square type, as these characteristics are sacrificed to produce the high initial permeability and low coercive force properties. Round Permalloy 80 is especially useful in designing highly sensitive input and inter-stage transformers where signals are extremely low and DC currents are not present. It is also useful in current transformers where losses must be kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.
Description
Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower squareness and core gain than the square type, as these characteristics are sacrificed to produce the high initial permeability and low coercive force properties. Round Permalloy 80 is especially useful in designing highly sensitive input and inter-stage transformers where signals are extremely low and DC currents are not present. It is also useful in current transformers where losses must be kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.

Suppliers

Company
Product
Description
Supplier Links
Tape Wound Cores - Round Permalloy 80 - 01500262R - Magnetics
Pittsburgh, PA, United States
Tape Wound Cores - Round Permalloy 80
01500262R
Tape Wound Cores - Round Permalloy 80 01500262R
Round Permalloy 80 For Input and Inter-stage Transformers Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower squareness and core gain than the square type, as these characteristics are sacrificed to produce the high initial permeability and low coercive force properties. Round Permalloy 80 is especially useful in designing highly sensitive input and inter-stage transformers where signals are extremely low and DC currents are not present. It is also useful in current transformers where losses must be kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.

Round Permalloy 80

For Input and Inter-stage Transformers

Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower squareness and core gain than the square type, as these characteristics are sacrificed to produce the high initial permeability and low coercive force properties. Round Permalloy 80 is especially useful in designing highly sensitive input and inter-stage transformers where signals are extremely low and DC currents are not present. It is also useful in current transformers where losses must be kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 01500262R
Product Name Tape Wound Cores - Round Permalloy 80
Core Shape Toroid; Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058042A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 14 nH
View Details