SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant.
When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting.
Safety Features
CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units.
Pressure Regulator – controls the operating pressure (6 psi) set at factory.
Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator
Rupture Disk – Shuts the unit off at 15 psi
CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.
Smart Design
Sump Shark tanks are constructed of heavy-gauge steel for durability.
The SA5 series sump cleaner has a 16′ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back.
Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills.
The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark.
SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess.
Pump in or pump out at high rates of speed
Choose transport base
Use your existing in-plant air
Full Specs
Series:
SA5
Tank Size:
600 Gal (2,271 L)
Transport:
Custom Base
Pump:
Air-operated venturi
Suction Lift:
26" Hg (Mercury)
Standard Filter:
F10 - 1 cu.ft. (see options)
Cleanout Door:
16" diameter hinged door with a 2-1/2" drain port
Pressure Discharge:
6 PSI with safety backup valve
Min Air Requirements:
Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM)
Overfill Protection:
Automatic overfill protection, all discharge ports valved
Wheels:
N/A
Dimensions:
121" x 42" x 63"
Shipping Weight:
1,690 lbs
SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant.
When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting.
Safety Features
CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units.
- Pressure Regulator – controls the operating pressure (6 psi) set at factory.
- Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator
- Rupture Disk – Shuts the unit off at 15 psi
CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.
Smart Design
Sump Shark tanks are constructed of heavy-gauge steel for durability.
The SA5 series sump cleaner has a 16″ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back.
Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills.
The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark.
SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess.
- Pump in or pump out at high rates of speed
- Choose transport base
- Use your existing in-plant air
Full Specs
|
Series: | SA5 |
|
Tank Size: | 600 Gal (2,271 L) |
|
Transport: | Custom Base |
|
Pump: | Air-operated venturi |
|
Suction Lift: | 26" Hg (Mercury) |
|
Standard Filter: | F10 - 1 cu.ft. (see options) |
|
Cleanout Door: | 16" diameter hinged door with a 2-1/2" drain port |
|
Pressure Discharge: | 6 PSI with safety backup valve |
|
Min Air Requirements: | Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) |
|
Overfill Protection: | Automatic overfill protection, all discharge ports valved |
|
Wheels: | N/A |
|
Dimensions: | 121" x 42" x 63" |
|
Shipping Weight: | 1,690 lbs |