CE10 series Sump Shark with two 300-gallon tanks is ideal for large jobs. The CE10-300/300 is built with a custom base for mounting on a trailer or other transport. Unit conveniently plugs into any standard electric outlet to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant.
Fill 300 gallon dispenser tank with fresh or recycled coolant to top off or fill machine tool sump after cleaning. Dispenser tank can be filled using onboard pump or through a fill hatch.
When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting.
Smart Design
Sump Shark tanks are constructed of heavy-gauge steel for durability.The CE10 Series has a 16′ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back.
Rotary, vane-type vacuum pump creates vacuum in the tank with a suction of 231” water (17” Hg) and pumping rates to 60 gpm (227 liters). Automatic overfill protection prevents spills. CECOR CE10 units come with two pressure gauges, one for each tank. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.
The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark.
The largest of the CE10 Series, the CE10-300/300CB1 has two tanks; 300 gallons each. One tank is a sump cleaner for cleaning and filtering machine tool sumps; the other is a coolant dispenser for filling the sump with fresh or recycled coolant. Features include the following:
Single-phase electric plugs into standard electric outlet
Deep suction empties sump of fluid and sludge quickly
Both tanks can pump in/pump out
Full Specs
Series:
CE10
Tank Size:
(2) 300 Gal (1,136 L)
Transport:
Custom Base (see options)
Suction Lift:
17" Hg (Mercury)
Standard Filter:
F10 - 1 cu.ft. Filter (see options)
Cleanout Door:
16" diameter hinged door with 2-1/2" drain port
Pump:
Rotary, vane-type vacuum pump
Pressure discharge:
6 PSI with safety backup valve
Overfill Prevention:
Automatic overfill protection, all discharge ports valved
Motor:
1 HP Electric Motor Volts 115 - Amps 13.4 - Hertz 60 - Phase 1
Hoses:
1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle.
Tools:
(1) Straight, (1) flexible and (1) flared nozzle tool
Dimensions:
121" L 42" W 60" H
Weight:
1,863 lbs
CE10 series Sump Shark with two 300-gallon tanks is ideal for large jobs. The CE10-300/300 is built with a custom base for mounting on a trailer or other transport. Unit conveniently plugs into any standard electric outlet to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant.
Fill 300 gallon dispenser tank with fresh or recycled coolant to top off or fill machine tool sump after cleaning. Dispenser tank can be filled using onboard pump or through a fill hatch.
When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting.
Smart Design
Sump Shark tanks are constructed of heavy-gauge steel for durability.The CE10 Series has a 16″ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back.
Rotary, vane-type vacuum pump creates vacuum in the tank with a suction of 231” water (17” Hg) and pumping rates to 60 gpm (227 liters). Automatic overfill protection prevents spills. CECOR CE10 units come with two pressure gauges, one for each tank. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.
The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark.
The largest of the CE10 Series, the CE10-300/300CB1 has two tanks; 300 gallons each. One tank is a sump cleaner for cleaning and filtering machine tool sumps; the other is a coolant dispenser for filling the sump with fresh or recycled coolant. Features include the following:
- Single-phase electric plugs into standard electric outlet
- Deep suction empties sump of fluid and sludge quickly
- Both tanks can pump in/pump out
Full Specs
|
Series: | CE10 |
|
Tank Size: | (2) 300 Gal (1,136 L) |
|
Transport: | Custom Base (see options) |
|
Suction Lift: | 17" Hg (Mercury) |
|
Standard Filter: | F10 - 1 cu.ft. Filter (see options) |
|
Cleanout Door: | 16" diameter hinged door with 2-1/2" drain port |
|
Pump: | Rotary, vane-type vacuum pump |
|
Pressure discharge: | 6 PSI with safety backup valve |
|
Overfill Prevention: | Automatic overfill protection, all discharge ports valved |
|
Motor: | 1 HP Electric Motor Volts 115 - Amps 13.4 - Hertz 60 - Phase 1 |
|
Hoses: | 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler.
1-1/4" I.D. x 16' with full flow shut off nozzle. |
|
Tools: | (1) Straight, (1) flexible and (1) flared nozzle tool |
|
Dimensions: | 121" L 42" W 60" H |
|
Weight: | 1,863 lbs |