CECOR’s largest propane sump cleaner/dispenser can be an important part of a coolant maintenance program in larger machining operations. Two 300 gallon tanks on a single-chassis – one is a sump cleaner, the other a coolant dispenser.
|
Series: | CP50 |
|
Tank Size: | (2) 300 gallon (1,136 L) tanks |
|
Transport: | Custom base (see options) |
|
Suction Lift: | 13" Hg (Mercury) |
|
Filter: | F50 - 5.0 cu.ft. |
|
Cleanout Door: | 16" diameter hinged door with 2-1/2" drain port |
|
Pump: | Lobe type, positive displacement air pump |
|
Pressure discharge: | 6 PSI (pounds per square inch) with safety backup valve |
|
Overfill Prevention: | Automatic overfill protection all discharge ports valved |
|
Engine: | 20 HP Propane Engine |
|
Hoses: | 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. |
|
Tools: | Three suction tools (1) straight, (1) flexible and (1) flared nozzle |
|
Dimensions: | 121" L 42" W 69" H |
|
Weight: | 2,326 lbs |
| CECOR | |
|---|---|
| Product Category | Coolant Recycling Systems |
| Product Number | CP50-300/300CB1 |
| Product Name | Propane Sump Cleaner, 300 Gallon |