CECOR Air Operated Sump Cleaner, 175 Gallon SA5-175PT

Description
Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to do a thorough job, the cost mounts quickly. CECOR Sump Shark sump cleaners deliver high-suction lift to remove all solids with the coolant. The filter separates solids from the coolant right at the machine tool. Pump the filtered coolant back into the machine or transport for further processing. The SA5 series medium size air sumpcleaners (90-, 140 and 175-gallon) are very popular due to the convenience of using shop air and their lower cost. With a suction rate of 26” Hg, the SA5 series can pick up the thickest of sludge. With no moving parts, maintenance is easy. Designed for the job Clean out door is flush to tank bottom for easy cleaning. The 90-175 gallon SA5 Sump Sharks have an 8′ x 10′ clean out door for easy tank cleaning. The clean out door is flush to the bottom of the tank for rinsing or raking out. There is a 1-1/4′ drain port in the clean out door for draining. CECOR Sump Sharks come with three cleaning tools: straight, flexible and flared nozzles. Optional floor squeegee is available. The standard PT base includes a push bar for easy maneuvering by one person, as well as tow bar for transport by tug. Optional PL6 base include push bar and fork pockets for lifting by fork lift. Safety is important CECOR is the only sump cleaner manufacturer to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. A Sump Shark sure beats a pail and shovel. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump cleaning. Reduce machine downtime, labor cost and mess. Save time and money. Pump in/pump out capability No moving parts. Simple to operate and maintain. Deep suction of 26′ Hg Full Specs Series: SA5 Tank Size: 90 Gal: (341 L) 140 Gal: (530 L) 175 Gal: (662 L) Standard Transport: Push/Tow - Push & Tow Bar (see options) Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Hose: 1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. Tools: (1) Straight, (1) flexible and (1) flared nozzle tool Wheels: Two 12" x 3" Poly tires One 8" x 3" swivel caster Dimensions: 90 Gal: 68" x 30" x 51" 140 Gal: 68" x 34" x 57" 175 Gal: 80" x 34" x 57" Shipping Weight: 90 Gal: 500 lbs 140 Gal: 580 lbs 175 Gal: 695 lbs
Datasheet
Description
Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to do a thorough job, the cost mounts quickly. CECOR Sump Shark sump cleaners deliver high-suction lift to remove all solids with the coolant. The filter separates solids from the coolant right at the machine tool. Pump the filtered coolant back into the machine or transport for further processing. The SA5 series medium size air sumpcleaners (90-, 140 and 175-gallon) are very popular due to the convenience of using shop air and their lower cost. With a suction rate of 26” Hg, the SA5 series can pick up the thickest of sludge. With no moving parts, maintenance is easy. Designed for the job Clean out door is flush to tank bottom for easy cleaning. The 90-175 gallon SA5 Sump Sharks have an 8′ x 10′ clean out door for easy tank cleaning. The clean out door is flush to the bottom of the tank for rinsing or raking out. There is a 1-1/4′ drain port in the clean out door for draining. CECOR Sump Sharks come with three cleaning tools: straight, flexible and flared nozzles. Optional floor squeegee is available. The standard PT base includes a push bar for easy maneuvering by one person, as well as tow bar for transport by tug. Optional PL6 base include push bar and fork pockets for lifting by fork lift. Safety is important CECOR is the only sump cleaner manufacturer to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. A Sump Shark sure beats a pail and shovel. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump cleaning. Reduce machine downtime, labor cost and mess. Save time and money. Pump in/pump out capability No moving parts. Simple to operate and maintain. Deep suction of 26′ Hg Full Specs Series: SA5 Tank Size: 90 Gal: (341 L) 140 Gal: (530 L) 175 Gal: (662 L) Standard Transport: Push/Tow - Push & Tow Bar (see options) Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Hose: 1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. Tools: (1) Straight, (1) flexible and (1) flared nozzle tool Wheels: Two 12" x 3" Poly tires One 8" x 3" swivel caster Dimensions: 90 Gal: 68" x 30" x 51" 140 Gal: 68" x 34" x 57" 175 Gal: 80" x 34" x 57" Shipping Weight: 90 Gal: 500 lbs 140 Gal: 580 lbs 175 Gal: 695 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Sump Cleaner, 175 Gallon - SA5-175PT - CECOR
Belleville, WI, USA
Air Operated Sump Cleaner, 175 Gallon
SA5-175PT
Air Operated Sump Cleaner, 175 Gallon SA5-175PT
Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to do a thorough job, the cost mounts quickly. CECOR Sump Shark sump cleaners deliver high-suction lift to remove all solids with the coolant. The filter separates solids from the coolant right at the machine tool. Pump the filtered coolant back into the machine or transport for further processing. The SA5 series medium size air sumpcleaners (90-, 140 and 175-gallon) are very popular due to the convenience of using shop air and their lower cost. With a suction rate of 26” Hg, the SA5 series can pick up the thickest of sludge. With no moving parts, maintenance is easy. Designed for the job Clean out door is flush to tank bottom for easy cleaning. The 90-175 gallon SA5 Sump Sharks have an 8′ x 10′ clean out door for easy tank cleaning. The clean out door is flush to the bottom of the tank for rinsing or raking out. There is a 1-1/4′ drain port in the clean out door for draining. CECOR Sump Sharks come with three cleaning tools: straight, flexible and flared nozzles. Optional floor squeegee is available. The standard PT base includes a push bar for easy maneuvering by one person, as well as tow bar for transport by tug. Optional PL6 base include push bar and fork pockets for lifting by fork lift. Safety is important CECOR is the only sump cleaner manufacturer to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. A Sump Shark sure beats a pail and shovel. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting. SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump cleaning. Reduce machine downtime, labor cost and mess. Save time and money. Pump in/pump out capability No moving parts. Simple to operate and maintain. Deep suction of 26′ Hg Full Specs Series: SA5 Tank Size: 90 Gal: (341 L) 140 Gal: (530 L) 175 Gal: (662 L) Standard Transport: Push/Tow - Push & Tow Bar (see options) Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Hose: 1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. Tools: (1) Straight, (1) flexible and (1) flared nozzle tool Wheels: Two 12" x 3" Poly tires One 8" x 3" swivel caster Dimensions: 90 Gal: 68" x 30" x 51" 140 Gal: 68" x 34" x 57" 175 Gal: 80" x 34" x 57" Shipping Weight: 90 Gal: 500 lbs 140 Gal: 580 lbs 175 Gal: 695 lbs

Ditch the pail and shovel.

A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to do a thorough job, the cost mounts quickly. CECOR Sump Shark sump cleaners deliver high-suction lift to remove all solids with the coolant. The filter separates solids from the coolant right at the machine tool. Pump the filtered coolant back into the machine or transport for further processing.

The SA5 series medium size air sumpcleaners (90-, 140 and 175-gallon) are very popular due to the convenience of using shop air and their lower cost. With a suction rate of 26” Hg, the SA5 series can pick up the thickest of sludge. With no moving parts, maintenance is easy.

Designed for the job

Clean out door is flush to tank bottom for easy cleaning.

The 90-175 gallon SA5 Sump Sharks have an 8″ x 10″ clean out door for easy tank cleaning. The clean out door is flush to the bottom of the tank for rinsing or raking out. There is a 1-1/4″ drain port in the clean out door for draining.

CECOR Sump Sharks come with three cleaning tools: straight, flexible and flared nozzles. Optional floor squeegee is available.

The standard PT base includes a push bar for easy maneuvering by one person, as well as tow bar for transport by tug. Optional PL6 base include push bar and fork pockets for lifting by fork lift.

Safety is important

CECOR is the only sump cleaner manufacturer to offer a three-step system to prevent overpressurization for air units.

  1. Pressure Regulator – controls the operating pressure (6 psi) set at factory.
  2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator
  3. Rupture Disk – Shuts the unit off at 15 psi

CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.

A Sump Shark sure beats a pail and shovel. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular sump cleaning will reduce the odor and risk of dermatitis, making for an overall cleaner and more productive work setting.

SA5 series air-powered Sump Shark sump cleaner filters solids from expensive industrial fluids for re-use or disposal. Streamline sump cleaning. Reduce machine downtime, labor cost and mess. Save time and money.

  • Pump in/pump out capability
  • No moving parts. Simple to operate and maintain.
  • Deep suction of 26″ Hg

Full Specs

Series:

SA5

Tank Size:

90 Gal: (341 L)
140 Gal: (530 L)
175 Gal: (662 L)

Standard Transport:

Push/Tow - Push & Tow Bar (see options)

Pump:

Air-operated venturi

Suction Lift:

26" Hg (Mercury) or 350" (9 meters) water

Standard Filter:

F10 - 1 cu. ft. (see options)

Clean Out Door:

8" x 10" door with a 1-1/4" drain port

Pressure Discharge:

6 PSI with safety backup valve

Air Requirement for Optimal Performance:

Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM)

Overfill Protection:

Automatic overfill protection, all discharge ports valved

Hose:

1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler.

Tools:

(1) Straight, (1) flexible and (1) flared nozzle tool

Wheels:

Two 12" x 3" Poly tires One 8" x 3" swivel caster

Dimensions:

90 Gal: 68" x 30" x 51"
140 Gal: 68" x 34" x 57"
175 Gal: 80" x 34" x 57"

Shipping Weight:

90 Gal: 500 lbs
140 Gal: 580 lbs
175 Gal: 695 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Coolant Recycling Systems
Product Number SA5-175PT
Product Name Air Operated Sump Cleaner, 175 Gallon
Unlock Full Specs
to access all available technical data

Similar Products