Helps reduce, reuse, recycle industrial fluids
The CECOR CE10 Series size 250/250 can help manage coolant in a recycling program. Two tanks of 250 gallons each, means this unit can tackle larger sumps. High suction lift sucks coolant, chips and sludge out of machine tool sump and into sump cleaner tank fast. F10 Filter separates solids from coolant. Use 250 gallon dispenser tank to delivers fresh coolant back to machine sump. Sump Shark transports filtered coolant to recycle for further processing.
CECOR’s CE10 electric sump cleaner dispenser with twin 250 gallon tanks. The sump cleaner side has the same deep suction for cleaning out sumps as the SE10 Series. The dispenser side carries fresh or reconditioned coolant to the machine tool. Unit plugs into standard electrical outlet for flexibility.
|
Series: | CE10 |
|
Tank Size: | (2) 250 Gal (947 L) |
|
Standard Transport: | TW -Tow (see options) |
|
Pump: | Rotary, vane-type vacuum pump |
|
Suction Lift: | 17" Hg (Mercury) |
|
Standard Filter: | F10 - 1 cu. ft. (see options) |
|
Clean Out door: | 16" diameter hinged door with 2-1/2" drain port |
|
Pressure Discharge: | 6 PSI with safety backup valve |
|
Overfill Prevention: | Automatic overfill protection, all discharge ports valved |
|
Motor: | 1 HP Electric Motor Volts 115 - Amps 13.4 - Hertz 60 - Phase 1 |
|
Wheels: | (2) Rubber tires 16" x 5"; (2) Swivel Casters 12" x 3" |
|
Hoses: | 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. |
|
Tools: | (1) Straight, (1) flexible and (1) flared nozzle tool |
|
Dimensions: | 111" L 48" W 70" H |
|
Weight: | 1,750 lbs |
| CECOR | |
|---|---|
| Product Category | Coolant Recycling Systems |
| Product Number | CE10-250/250TW |
| Product Name | Electric Sump Cleaner, 250 Gallon |