Universal Wire Works Inc. Datasheets for Welding Alloys
Welding alloys are used to melt and fuse pieces of metal together.
Welding Alloys: Learn more
| Product Name | Notes |
|---|---|
| Alloy 1100 is designed for welding alloys 1060, 1100, 1350 and 3003. Alloy 1100 is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc... | |
| Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. | |
| Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112... | |
| Alloy 1188 is a high purity aluminum alloy designed for welding alloys 1060, 1100, 1350 and 3003. Alloy 1188 is available in cut length and spool forms for Gas Metal... | |
| Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar... | |
| Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad... | |
| Alloy 17-22ASVM is a controlled chemistry vacuum melted filler metal of premium quality. This alloy is primarily used with the gas tungsten arc and gas metal arc processes for low... | |
| Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar... | |
| Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for... | |
| Alloy 19-9WMo filler metal is used for gas metal arc and gas tungsten arc welding of steels of similar composition requiring joints with strength and corrosion and heat resistance comparable... | |
| Alloy 190 is used for arc welding Monel type alloys 400 and 404 to themselves or one to the other, as well as overlaying on steel. Typical applications include welding... | |
| Alloy 2319 is a high strength alloy designed for welding aluminum alloys 2014, 2219 and 3003. Alloy 2319 is available in cut length and spool forms for Gas Metal Arc... | |
| Alloy 2319 is used on applications requiring good strength at high temperatures (600 degrees F) and many cryogenic and aircraft parts. Primarily used where weld joints are capable of being... | |
| Alloy 4009 is designed for welding aluminum casting alloy 355.0, C355.0 and wrought alloy 3003. Alloy 4009 is used in the Gas Metal Arc and Gas Tungsten Arc welding processes. | |
| Alloy 4010 is designed for welding aluminum casting alloy 356.0, A356.0, 357.0, A357.0 and wrought alloy 3003. Alloy 4010 is used in the Gas Metal Arc and Gas Tungsten Arc... | |
| Alloy 4043 is a 5% silicon aluminum alloy designed to weld many similar and dissimilar cast and wrought aluminum parts. This alloy is excellent for types 4043, 6063, 5052, 6061,... | |
| Alloy 4043 is probably the most used aluminum alloy in industry today. This ally is designed to weld 3003 and 6061 alloys. Alloy 4043 is available in cut length and... | |
| Alloy 4047 is used for welding aluminum alloys 3003 and 6061. This alloy is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc welding,... | |
| Alloy 4145 is used for welding alloys 2014 and 3003 with Gas Metal Arc, Gas Tungsten Arc, Plasma Arc and Electron Beam welding processes. Alloy 4145 is also known as... | |
| Alloy 42 is a corrosion and heat resistant alloy designed for oxy-acetylene welding of high nickel alloys. This alloy is not recommended for gas tungsten arc or gas metal arc... | |
| Alloy 4643 is designed for welding aluminum alloys 3003 and 6061. This alloy gives higher tensile strength in thick weldments on 6xxx alloys after postweld solution heat treatment and aging. | |
| Alloy 502 is a 5Cr. .5 Mo alloy for use as filler metal for welding low-alloys steels where response to heat treatment is required in the weld. Used extensively with... | |
| Alloy 5183 is designed for welding aluminum alloys 3004, 5052, 5086, 5154, 5454 and 5456 with the Gas Metal Arc and Gas Tungsten Arc welding processes. | |
| Alloy 5356 is designed for welding aluminum alloys 3004, 5052, 5083, 5086, 5154 and 5456. Alloy 5356 is available in cut length and spool forms for use on the Gas... | |
| Alloy 5556 is designed for welding aluminum alloys 3004, 5052, 5083, 5086, 5154, 5454 and 5456. Alloy 5556 is used with th Gas Metal Arc and Gas Tungsten Arc welding... | |
| Alloy 60 is used for Gas Metal Arc Welding (GMAW), Gas Tungsten Arc Welding (GTAW), and Submerged Arc Welding (SMA) of Monel type alloys 400 and 404, as well as... | |
| Alloy 600 is recommended when good oxidation and corrosion resistance at elevated temperatures are required. This alloy is used extensively in aircraft engines and primarily in exhaust equipment. | |
| Alloy 61 is used for TIG, MIG, and submerged-arc welding of Nickel 200 and 201, and for overlaying on steel. There is a reaction of carbon with titanium during the... | |
| Alloy 6130 is primarily used with the gas tungsten arc, gas metal arc and submerged arc welding processes. This low-alloy filler metal is designed to weld low-alloy steels capable of... | |
| Alloy 6130 VM is a premium quality low-alloy steel filler metal for use with the gas tungsten arc and gas metal arc processes. 6130VM is used on critical weldments of... | |
| Alloy 67 is used for TIG, MIG, oxyacetylene and sub-merged arc welding of 70/30, 80/20 and 90/10 copper-nickel alloys as well as overlaying on steel. A first or barrier layer... | |
| Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat... | |
| Alloy 82 is used for TIG, MIG and sub-merged arc welding of Inconel type alloys 600 and 601, Incoloy type alloy 800 and welding the clad side of steel clad... | |
| Alloy 901 is a corrosion and heat resistant nickel-base alloy designed for gas tungsten arc and gas metal arc welding. Alloy 901 is used primarily for parts such as turbine... | |
| Alloy A is used for arc welding various dissimilar combinations of austenitic and ferritic steels and high nickel alloys. For example; when welding Inconel and Incoloy type alloys to carbon... | |
| Alloy B2 is a nickel molybdenum alloy designed for severe corrosion applications in hydrochloric acid at all concentrations and temperatures including the boiling point. This alloy is also resistant to... | |
| Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy... | |
| Alloy HP9-4-20 is a premium quality low-alloy steel filler metal for use with the gas tungsten arc and gas metal arc welding processes. Alloy HP9-4-20 is designed to weld those... | |
| Alloy is used for TIG, MIG and submerged-arc welding of Inconel type alloys 601 and 625, Incoloy type alloy 800, as well as overlaying on steel and joining 9% nickel... | |
| Greek Ascaloy is primarily used for gas metal arc and gas tungsten arc welding of corrosion resistant steels of similar composition. | |
| Hastelloy Alloy W welding wire is used extensively to join similar and dissimilar alloys of the cobalt and nickel base variety and other alloys used in high temperature service. Hastelloy... | |
| Hastelloy Alloy X welding wire can be used with the gas tungsten arc, gas metal arc and plasma welding processes. Alloy X is used extensively in high temperature applications including... | |
| Haynes Alloy No. 188 is often used with the gas tungsten arc and gas metal arc processes. Alloy 188 has excellent high temperature strength and oxidation resistance to 2100 degrees... | |
| Haynes Stellite Alloy No. 31 is a cobalt base alloy having very good stress-rupture endurance and creep strength properties. No. 31 can be welded with the gas tungsten arc, gas... | |
| Inconel Filler Metal 62 is a nickel chromium alloy designed for welding nickel base alloy 600 in up to 2 inches thicknesses using the gas tungsten arc, gas metal arc... | |
| Inconel Filler Metal 625 is recommended for gas metal arc and gas tungsten arc welding of nickel base alloys 625 and 601, Incoloy Alloy 802 and 9% nickel steel. Alloy... | |
| Inconel Filler Metal 69 is used for gas tungsten arc and gas metal arc welding of Inconel Alloy 722 and Inconel X-750. Typical applications for filler metal 69 include gas... | |
| Inconel Filler Metal 718 is recommended for gas tungsten arc and gas metal arc welding of alloy 718, 706 and X-750. This double gamma prime alloy has excellent strength, good... | |
| Inconel Filler Metal 92 is a nickel base alloy designed especially for gas tungsten arc and gas metal arc welding of dissimilar combinations of high nickel alloys, and austenitic and... | |
| Jethete is a corrosion and moderate heat resistant alloy for fusion welding steels of similar composition requiring joints with good strength and oxidation resistance to 800 degrees F. | |
| Magnesium alloy AZ92A is primarily used as an inert gas arc filler metal for welding magnesium alloys of similar composition, particularly where consistently high quality joints are mandatory. | |
| Magnesium alloy EZ33A is used primarily for inert gas arc welding of base metals of similar composition. | |
| Multimet Alloy (N-155) can be welded using the gas tungsten arc and gas metal arc welding processes. Alloy N-155 has moderate resistance to stress up to 2000 degrees F and... | |
| Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. | |
| Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strenght, corrosion and heat resistance comparable to those of the base metal. | |
| Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. | |
| Rene 41 can be welded with the gas tungsten arc and gas metal arc processes. Because of its high strength and good oxidation resistance, this alloy is recommended for jet... | |
| These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2)... | |
| This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent... | |
| Titanium alloy 8A1-1Mo-1V filler metal is for gas-metal-arc and gas tungsten arc welding of base metals of similar analysis. | |
| Universal 110-S1 deposits are high strength, very tough and used in critical applications. This alloy was originally developed for welding HY80 and HY100 steels for military applications. Alloy 110-S1 is... | |
| Universal 17-7PH is a precipitation-harden ing filler metal designed for gas tungsten arc and gas metal arc welding of precipitation-harden able, corrosion resistant steels of similar composition where the weld... | |
| Universal 29-9 is designed for welding similar and dissimilar corrosion and heat resisting steels with the gas metal arc and gas tungsten arc welding processes. | |
| Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties... | |
| Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation... | |
| Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace... | |
| Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary... | |
| Universal 310 alloy is primarily used for welding type 310 stainless steels, dissimilar steels and such types as 405, 410 and 430 steels when preheat and postheat are not practical. | |
| Universal 310 Cb electrodes are the same as the 310 electrodes except for the addition of columbium and the reduction in the carbon content. This alloy is especially useful in... | |
| Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance... | |
| Universal 310Mo electrodes are used for the welding of the clad side of types 316, 316L, and 317 clad steels. This alloy is also used for welding other molybdenum bearing... | |
| Universal 312 electrodes were originally designed for the welding of high tensile alloys to high temperature heat resisting alloys on turbine engines. However, based upon performance these electrodes have found... | |
| Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The... | |
| Universal 316 is a chromium-nickel alloy with large amounts of molybdenum added for superior corrosion resistance and strength. The corrosion resistance is superior to types 302 and 304 making 316... | |
| Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting... | |
| Universal 317L electrodes are slightly higher in alloy content than type 316L, particularly in molybdenum and are used primarily for welding type 317 stainless steel. This electrode is used extensively... | |
| Universal 320 produces a fully austenitic deposit for welding Carpenter Stainless No. 20Cb 3 (wrought form) or Durimet 20 (cast form) or similar alloys. The 320 alloy was developed to... | |
| Universal 321 is a titanium stabilized filler metal used with the gas metal arc and gas tungsten arc processes. Universal 321 stabilized weldments are often subjected to severe corrosive and... | |
| Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. | |
| Universal 410 is a ferritic stainless steel alloy, primarily used as filler metal for gas metal arc and gas tungsten arc welding of steels of similar composition. Deposits are resistanct... | |
| Universal 4130 is a heat treatable low alloy steel for the welding of SAE 4100 series steels. Some of these steels, the higher carbon grades, will require a preheat of... | |
| Universal 630 (17Cr-4Ni) is a martensitic precipitation - age hardening stainless steel alloy. Alloy 630 can be welded with all welding processes without preheat; however, to obtain weld metal properties... | |
| Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld... | |
| Universal 70S-2 is designed for TIG or MIG welding of all carbon steels. The tensile strength exceeds the base metal on single pass deposits on gaged carbon steel. Alloy 70S-2... | |
| Universal 70S-3 is designed for welding mild steels with CO2 shielding gas. This alloy is intended for welding single pass and multi pass welds. Chemistries are often the same as... | |
| Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated... | |
| Universal 80S-B2 is a 1 1/4 chromium 1/2 molybdenum alloy designed for welding similar composition alloys used primarily in the process industries in steam piping systems and pressure vessels. Weld... | |
| Universal 80S-D2 is a manganese, molybdenum, silicon low alloy steel wire producing weld deposits of unusually high strength, ductility and impact properties. This alloy was developed for the welding of... | |
| Universal 90SB-3 and 90SB-3L are 2 1/4 chromium 1 molybdenum alloys for welding on steel of similar composition. These alloys are designed for joints in process piping steam piping systems,... | |
| Universal Alloy X is a nickel chromium molybdenum alloy that possesses exceptional strength and oxidation resistance up to 2200 degrees F. Alloy X has been found to be highly resistant... | |
| Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry... | |
| Universal EB-2 is a 1 1/4 Chromium 1/2 Molybdenum alloy designed for submerged arc welding of base metals of similar composition. Deposits have high strength and excellent creep resistance. Applications... | |
| Universal EB-3 is a 2 1/4 Chromium 1 Molybdenum alloy designed for submerged arc welding of alloys of similar composition. Deposits have high strength and excellent creep resistance. Applications include... | |
| Universal nickel alloy 55 is designed to arc weld cast iron, malleable iron, ductile iron, and Ni-Resist as well as welding cast irons to steel and high nickel alloys. Alloy... | |
| Universal nickel alloy 99 is used for arc welding cast iron to itself, low alloy steels and carbon steels. Alloy 99 is used in those applications that require maximum machinability... | |
| Universal No. 21 is a cobalt-chromium-moly bdenum alloy designed for covered electrode, TIG, MIG, hard surfacing applications. The work-hardening characteristics, high ductility properties, excellent resistance to impact and metal to... | |
| Universal No.1 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme abrasion resistance at elevated temperatures. excellent for resistance to corrosion and oxidation where impact resistance is not mandatory. | |
| Universal No.12 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme abrasion and corrosion resistance with moderate impact. The deposited hardness range of Rc 48-52 remains intact under operating... | |
| Universal No.6 is a cobalt-chromium-tung sten alloy suited for applications requiring extreme impact resistance at elevated temperatures, exhaust valve contact surfaces, hot and cold trimmer dies and pump shafts are... | |
| Universal Ti 5Al-2.5Sn titanium alloy is easily welded with the gas tungsten arc, gas metal arc or resistance welding processes. 100% joint efficiency can be obtained provided proper shielding procedures... | |
| Universal titanium alloy 6Al4V (ELI) is similar to type 6Al-4V in chemical analysis with the exception of Extra Low Interstitial gases (ELI). By controlling these contaminating gases the fracture toughness... | |
| Waspalloy Filler Metal is used to weld base metals of similar composition using the gas tungsten arc, gas metal arc and resistance welding processes. Waspalloy is generally used for critical... | |
| Welds made with this alloy are probably the most corrosion resistant titanium welds used in industrial applications. Mechanical and physical properties are similar to ERTi-2 but extends the use of... |