Universal Wire Works Inc. Datasheets for Light Alloys and Metals
Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys.
Light Alloys and Metals: Learn more
| Product Name | Notes |
|---|---|
| Alloy 1100 is designed for welding alloys 1060, 1100, 1350 and 3003. Alloy 1100 is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc... | |
| Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. | |
| Alloy 1188 is a high purity aluminum alloy designed for welding alloys 1060, 1100, 1350 and 3003. Alloy 1188 is available in cut length and spool forms for Gas Metal... | |
| Alloy 2319 is a high strength alloy designed for welding aluminum alloys 2014, 2219 and 3003. Alloy 2319 is available in cut length and spool forms for Gas Metal Arc... | |
| Alloy 2319 is used on applications requiring good strength at high temperatures (600 degrees F) and many cryogenic and aircraft parts. Primarily used where weld joints are capable of being... | |
| Alloy 4009 is designed for welding aluminum casting alloy 355.0, C355.0 and wrought alloy 3003. Alloy 4009 is used in the Gas Metal Arc and Gas Tungsten Arc welding processes. | |
| Alloy 4010 is designed for welding aluminum casting alloy 356.0, A356.0, 357.0, A357.0 and wrought alloy 3003. Alloy 4010 is used in the Gas Metal Arc and Gas Tungsten Arc... | |
| Alloy 4043 is a 5% silicon aluminum alloy designed to weld many similar and dissimilar cast and wrought aluminum parts. This alloy is excellent for types 4043, 6063, 5052, 6061,... | |
| Alloy 4043 is probably the most used aluminum alloy in industry today. This ally is designed to weld 3003 and 6061 alloys. Alloy 4043 is available in cut length and... | |
| Alloy 4047 is used for welding aluminum alloys 3003 and 6061. This alloy is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc welding,... | |
| Alloy 4145 is used for welding alloys 2014 and 3003 with Gas Metal Arc, Gas Tungsten Arc, Plasma Arc and Electron Beam welding processes. Alloy 4145 is also known as... | |
| Alloy 4643 is designed for welding aluminum alloys 3003 and 6061. This alloy gives higher tensile strength in thick weldments on 6xxx alloys after postweld solution heat treatment and aging. | |
| Alloy 5183 is designed for welding aluminum alloys 3004, 5052, 5086, 5154, 5454 and 5456 with the Gas Metal Arc and Gas Tungsten Arc welding processes. | |
| Alloy 5356 is designed for welding aluminum alloys 3004, 5052, 5083, 5086, 5154 and 5456. Alloy 5356 is available in cut length and spool forms for use on the Gas... | |
| Alloy 5556 is designed for welding aluminum alloys 3004, 5052, 5083, 5086, 5154, 5454 and 5456. Alloy 5556 is used with th Gas Metal Arc and Gas Tungsten Arc welding... | |
| Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat... | |
| Magnesium alloy AZ92A is primarily used as an inert gas arc filler metal for welding magnesium alloys of similar composition, particularly where consistently high quality joints are mandatory. | |
| Magnesium alloy EZ33A is used primarily for inert gas arc welding of base metals of similar composition. | |
| Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. | |
| Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. | |
| This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent... | |
| Titanium alloy 8A1-1Mo-1V filler metal is for gas-metal-arc and gas tungsten arc welding of base metals of similar analysis. | |
| Universal 321 is a titanium stabilized filler metal used with the gas metal arc and gas tungsten arc processes. Universal 321 stabilized weldments are often subjected to severe corrosive and... | |
| Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld... | |
| Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry... | |
| Universal Ti 5Al-2.5Sn titanium alloy is easily welded with the gas tungsten arc, gas metal arc or resistance welding processes. 100% joint efficiency can be obtained provided proper shielding procedures... | |
| Universal titanium alloy 6Al4V (ELI) is similar to type 6Al-4V in chemical analysis with the exception of Extra Low Interstitial gases (ELI). By controlling these contaminating gases the fracture toughness... | |
| Welds made with this alloy are probably the most corrosion resistant titanium welds used in industrial applications. Mechanical and physical properties are similar to ERTi-2 but extends the use of... |