Universal Wire Works Inc. Datasheets for Titanium and Titanium Alloys
Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios.
Titanium and Titanium Alloys: Learn more
| Product Name | Notes |
|---|---|
| These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2)... | |
| This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent... | |
| Titanium alloy 8A1-1Mo-1V filler metal is for gas-metal-arc and gas tungsten arc welding of base metals of similar analysis. | |
| Universal 321 is a titanium stabilized filler metal used with the gas metal arc and gas tungsten arc processes. Universal 321 stabilized weldments are often subjected to severe corrosive and... | |
| Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld... | |
| Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry... | |
| Universal Ti 5Al-2.5Sn titanium alloy is easily welded with the gas tungsten arc, gas metal arc or resistance welding processes. 100% joint efficiency can be obtained provided proper shielding procedures... | |
| Universal titanium alloy 6Al4V (ELI) is similar to type 6Al-4V in chemical analysis with the exception of Extra Low Interstitial gases (ELI). By controlling these contaminating gases the fracture toughness... | |
| Welds made with this alloy are probably the most corrosion resistant titanium welds used in industrial applications. Mechanical and physical properties are similar to ERTi-2 but extends the use of... |