Universal Wire Works Inc. Datasheets for Superalloys
Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
Superalloys: Learn more
| Product Name | Notes |
|---|---|
| Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar... | |
| Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy... | |
| Universal Alloy X is a nickel chromium molybdenum alloy that possesses exceptional strength and oxidation resistance up to 2200 degrees F. Alloy X has been found to be highly resistant... |