DSE HI-BOX Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| → 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in... | |
| → 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality... | |
| → Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production,... | |
| → Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its... | |
| → The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design... | |
| → Thermosetting resin box that can alternate with aluminum box. → Ideal for the working places where high heat is used or flame is generated. → New concept plastic box... | |
| DSE Electronic box has been developed to protect electrical and electronic components in wet, dusty and hazardous environments. (IP66/IP67 rating) |
| << Prev | Next >> |