The TFH13 Series Recliner Hand Controls from TiMOTION Technology is designed for ergonomic furniture motion applications. It features a maximum of two buttons that are flush mounted on the tabletop, providing a streamlined interface for users. The product includes a connector option, specifically a flat RJ 10P, 180° plug, compatible with TC11, TC15, and TC16 models. Additionally, the cable length can be selected in two straight options: 1000 mm or 1500 mm. Engineers should consider the suitability of this product for their specific applications, as TiMOTION products are subject to change without prior notice.
| TiMOTION Technology | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | TFH13 Series |
| Product Name | Recliner Hand Controls for Ergonomic Furniture Motion |
| Motor / System | Linear |