TiMOTION Technology Medical Control Panel for Healthcare/Nursing Application TNP2 Series

Description
General Features Maximum available buttons: 17 Color: Black or grey Protection class: IP66 Options: Back cover Control up to 7 channels in connection with TC8 Can be used as lock-out box Mounted into side rail directly
Description
General Features Maximum available buttons: 17 Color: Black or grey Protection class: IP66 Options: Back cover Control up to 7 channels in connection with TC8 Can be used as lock-out box Mounted into side rail directly
Datasheet
Datasheet Summary
Powered by GS/AI

The TNP2 Series Medical Control Panel from TiMOTION Technology is designed for healthcare and nursing applications. It features a maximum of 17 buttons and is available in black or grey colors. The panel has an IP66 protection rating, ensuring it is resistant to dust and water ingress. It can control up to 7 channels when connected with the TC8 and can also function as a lock-out box. The panel is designed for direct mounting into a side rail, providing a streamlined integration into medical equipment. Options include a back cover for added protection.

Datasheet Summary
Powered by GS/AI

The TNP2 Series Medical Control Panel from TiMOTION Technology is designed for healthcare and nursing applications. It features a maximum of 17 buttons and is available in black or grey colors. The panel has an IP66 protection rating, ensuring it is resistant to dust and water ingress. It can control up to 7 channels when connected with the TC8 and can also function as a lock-out box. The panel is designed for direct mounting into a side rail, providing a streamlined integration into medical equipment. Options include a back cover for added protection.

Suppliers

Company
Product
Description
Supplier Links
Medical Control Panel for Healthcare/Nursing Application - TNP2 Series - TiMOTION Technology
New Taipei City, Taiwan
Medical Control Panel for Healthcare/Nursing Application
TNP2 Series
Medical Control Panel for Healthcare/Nursing Application TNP2 Series
General Features Maximum available buttons: 17 Color: Black or grey Protection class: IP66 Options: Back cover Control up to 7 channels in connection with TC8 Can be used as lock-out box Mounted into side rail directly

General Features

  • Maximum available buttons: 17
  • Color: Black or grey
  • Protection class: IP66
  • Options: Back cover
  • Control up to 7 channels in connection with TC8
  • Can be used as lock-out box
  • Mounted into side rail directly
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Motion Controllers
Product Number TNP2 Series
Product Name Medical Control Panel for Healthcare/Nursing Application
Motor / System Linear
Unlock Full Specs
to access all available technical data

Similar Products