TH12 SERIES -- HAND CONTROLS FOR MEDICAL BED ERGONOMIC MOTION
TiMOTION Technology
Hand Controls for Medical Bed Ergonomic Motion
TH12 Series
Description
General Features
Connected actuators: 1~4
Maximum available buttons: 12
Color: Black or grey
IP rating: Up to IP66
Option: back light, safety key
Description
General Features
Connected actuators: 1~4
Maximum available buttons: 12
Color: Black or grey
IP rating: Up to IP66
Option: back light, safety key
Datasheet
Suppliers
Hand Controls for Medical Bed Ergonomic Motion
TH12 Series
General Features
Connected actuators: 1~4
Maximum available buttons: 12
Color: Black or grey
IP rating: Up to IP66
Option: back light, safety key
General Features
- Connected actuators: 1~4
- Maximum available buttons: 12
- Color: Black or grey
- IP rating: Up to IP66
- Option: back light, safety key
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motion Controllers |
|
Product Number
|
TH12 Series |
|
Product Name
|
Hand Controls for Medical Bed Ergonomic Motion |
|
Motor / System
|
Linear
|
Unlock Full Specs
to access all available technical data
Similar Products
Servo Feedback
Other; Sensored
DC Input
9 to 15 volts
Power
300 watts
View Details
Setup
Computer
Configuration
PC Board
Communication
CANopen; RS232
View Details
Axes
1.0
Power
9 watts
Peak Current
0.0600 amps
View Details