TiMOTION Technology Hand Controls for Medical Patient Hoist/Lifting Motion TMH3 Series

Description
General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or gray IP rating: up to IP66 With safety key and hook Compatible with control boxes-TC12 or TC20, used for patient hoist system
Description
General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or gray IP rating: up to IP66 With safety key and hook Compatible with control boxes-TC12 or TC20, used for patient hoist system
Datasheet
Datasheet Summary
Powered by GS/AI

The TMH3 Series Hand Controls for Medical Patient Hoist/Lifting Motion from TiMOTION Technology are designed for use in care motion applications. They can connect to one to three actuators and feature a maximum of six buttons for user interaction. The controls are available in black or gray and have an IP rating of up to IP66, indicating a high level of protection against dust and water ingress. Each unit includes a safety key and hook, ensuring secure operation. The TMH3 series is compatible with control boxes TC12 or TC20, which are specifically used in patient hoist systems. The product offers various cable lengths and connector types, allowing for customization based on specific installation requirements.

Datasheet Summary
Powered by GS/AI

The TMH3 Series Hand Controls for Medical Patient Hoist/Lifting Motion from TiMOTION Technology are designed for use in care motion applications. They can connect to one to three actuators and feature a maximum of six buttons for user interaction. The controls are available in black or gray and have an IP rating of up to IP66, indicating a high level of protection against dust and water ingress. Each unit includes a safety key and hook, ensuring secure operation. The TMH3 series is compatible with control boxes TC12 or TC20, which are specifically used in patient hoist systems. The product offers various cable lengths and connector types, allowing for customization based on specific installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Hand Controls for Medical Patient Hoist/Lifting Motion - TMH3 Series - TiMOTION Technology
New Taipei City, Taiwan
Hand Controls for Medical Patient Hoist/Lifting Motion
TMH3 Series
Hand Controls for Medical Patient Hoist/Lifting Motion TMH3 Series
General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or gray IP rating: up to IP66 With safety key and hook Compatible with control boxes-TC12 or TC20, used for patient hoist system

General Features

  • Connected actuators: 1~3
  • Maximum available buttons: 6
  • Color: black or gray
  • IP rating: up to IP66
  • With safety key and hook
  • Compatible with control boxes-TC12 or TC20, used for patient hoist system
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Motion Controllers
Product Number TMH3 Series
Product Name Hand Controls for Medical Patient Hoist/Lifting Motion
Motor / System Linear
Unlock Full Specs
to access all available technical data

Similar Products